Qorvo Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs UF4SC120030K4S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 53A (Tc) Mounting Type: Through Hole Supplier Device Package: TO-247-4
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 53A (Tc) Mounting Type: Through Hole Supplier Device Package: TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 53A (Tc) Mounting Type: Through Hole Supplier Device Package: TO-247-4

Manufacturer: Qorvo
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 53A (Tc)
Mounting Type: Through Hole
Supplier Device Package: TO-247-4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - LM394CH - 082757-LM394CH - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; TO-99-6
View Details
2 suppliers
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details