Infineon Technologies AG FET, MOSFET Arrays FF1MR12MM1HB11BPSA1

Description
FF1MR12MM1HB11BPSA1
Request a Quote
Description
FF1MR12MM1HB11BPSA1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FF1MR12MM1H_B11 is an EconoDUAL™3 power module featuring CoolSiC™ Trench MOSFETs with a 1200 V drain-source voltage rating and a continuous DC drain current of 420 A at 115 °C. It integrates a temperature sensor and uses PressFIT contact technology with an isolated baseplate. The module has a weight of 345 g and is packaged in a standard EconoDUAL™3 housing. Electrical isolation is certified at 3.4 kV RMS for 1 minute. Thermal resistance from junction to case is 0.082 K/W per MOSFET. The device meets industrial qualification standards per IEC 60747, IEC 60749, and IEC 60068.

Datasheet Summary
Powered by GS/AI

The FF1MR12MM1H_B11 is an EconoDUAL™3 power module featuring CoolSiC™ Trench MOSFETs with a 1200 V drain-source voltage rating and a continuous DC drain current of 420 A at 115 °C. It integrates a temperature sensor and uses PressFIT contact technology with an isolated baseplate. The module has a weight of 345 g and is packaged in a standard EconoDUAL™3 housing. Electrical isolation is certified at 3.4 kV RMS for 1 minute. Thermal resistance from junction to case is 0.082 K/W per MOSFET. The device meets industrial qualification standards per IEC 60747, IEC 60749, and IEC 60068.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 448-FF1MR12MM1HB11BPSA1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-FF1MR12MM1HB11BPSA1-ND
FET, MOSFET Arrays 448-FF1MR12MM1HB11BPSA1-ND
FF1MR12MM1HB11BPSA1

FF1MR12MM1HB11BPSA1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 448-FF1MR12MM1HB11BPSA1-ND
Product Name FET, MOSFET Arrays
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
View Details
3 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers