Manufacturer: Infineon Technologies
Win Source Part Number: 238339-BUZ93
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ93
Introduction Date: July 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 600V 3.6A Product overview: BUZ93 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ93 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238339-BUZ93 | 278-BUZ93 |
| Product Name | Discrete Semiconductor Products | 600V 3.6A MOSFET Transistor |
| Package Type | SOT3 |