Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ317NYTR-E 2SJ317NYTR-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855342-2SJ317NYTR-E Series: * Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855342-2SJ317NYTR-E Series: * Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SJ317 is a silicon P-channel MOS FET designed for high-speed power switching applications such as camera or VTR motor drive circuits, power switches, and solenoid drives. It features very low on-resistance and is packaged in the UPAK (PLZZ0004CA-A) case, measuring 4.5 mm × 1.5 mm with a maximum height of 1.8 mm and a mass of 0.050 g. The part is supplied in 1000-piece tape reels, as indicated by the 'TR-E' suffix in the ordering code. The device is classified as 'Standard' quality and is not intended for life-critical or safety-related applications.

Datasheet Summary
Powered by GS/AI

The 2SJ317 is a silicon P-channel MOS FET designed for high-speed power switching applications such as camera or VTR motor drive circuits, power switches, and solenoid drives. It features very low on-resistance and is packaged in the UPAK (PLZZ0004CA-A) case, measuring 4.5 mm × 1.5 mm with a maximum height of 1.8 mm and a mass of 0.050 g. The part is supplied in 1000-piece tape reels, as indicated by the 'TR-E' suffix in the ordering code. The device is classified as 'Standard' quality and is not intended for life-critical or safety-related applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ317NYTR-E - 855342-2SJ317NYTR-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ317NYTR-E
855342-2SJ317NYTR-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ317NYTR-E 855342-2SJ317NYTR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 855342-2SJ317NYTR-E Series: * Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 855342-2SJ317NYTR-E
Series: *
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 855342-2SJ317NYTR-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ317NYTR-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1219599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details