The ALD910019SALI is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is housed in an 8-pin SOIC package measuring 4.69mm to 5.00mm in length and 3.50mm to 4.05mm in width. Each of the two integrated MOSFETs has a precision gate threshold voltage of 1.90V at 1µA drain-source current and operates with an exponential current response to input voltage, ranging from sub-nanoampere to 10mA. The device supports up to two supercapacitors in series with a maximum drain-source voltage of 10.6V and operating current up to 80mA. It operates over an industrial temperature range of -40°C to +85°C and meets RoHS requirements. The part is ESD sensitive and requires proper handling.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET Dual SAB MOSFET ARRAY VT=1.90V
MOSFET DUAL SAB 10.6V 8SOIC
| Advanced Linear Devices, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD910019SALI | ALD910019SALI | ALD910019SALI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |