Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6030-1ERA BTT6030-1ERA

Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 3 x P21W24V or 1 x 70W 24V, as well as LEDs in the harsh automotive environment. Summary of Features One channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) and AEC qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for loads with high inrush current, such as lamps Suitable for 12 V and 24 V truck and transportation system Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Automotive secondary power distribution unit DIN rail power supplies EV charging Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers TLE7258SJ | Automotive LIN transceivers TLE7259-3GE | Automotive LIN transceivers BSS84P | Small signal/small power MOSFET BSS159N | N-Channel Depletion Mode MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX BSS83P | Small signal/small power MOSFET TLE9255WSK | Automotive CAN transceivers TLE7258SJ | Automotive LIN transceivers TLE7259-3GE | Automotive LIN transceivers BSS84P | Small signal/small power MOSFET BSS159N | N-Channel Depletion Mode MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX BSS83P | Small signal/small power MOSFET TLE9255WSK | Automotive CAN transceivers 1 2
Request a Quote Datasheet
Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 3 x P21W24V or 1 x 70W 24V, as well as LEDs in the harsh automotive environment. Summary of Features One channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) and AEC qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for loads with high inrush current, such as lamps Suitable for 12 V and 24 V truck and transportation system Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Automotive secondary power distribution unit DIN rail power supplies EV charging Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers TLE7258SJ | Automotive LIN transceivers TLE7259-3GE | Automotive LIN transceivers BSS84P | Small signal/small power MOSFET BSS159N | N-Channel Depletion Mode MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX BSS83P | Small signal/small power MOSFET TLE9255WSK | Automotive CAN transceivers TLE7258SJ | Automotive LIN transceivers TLE7259-3GE | Automotive LIN transceivers BSS84P | Small signal/small power MOSFET BSS159N | N-Channel Depletion Mode MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX BSS83P | Small signal/small power MOSFET TLE9255WSK | Automotive CAN transceivers 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6030-1ERA - BTT6030-1ERA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6030-1ERA
BTT6030-1ERA
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6030-1ERA BTT6030-1ERA
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 3 x P21W24V or 1 x 70W 24V, as well as LEDs in the harsh automotive environment. Summary of Features One channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) and AEC qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for loads with high inrush current, such as lamps Suitable for 12 V and 24 V truck and transportation system Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Automotive secondary power distribution unit DIN rail power supplies EV charging Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers TLE7258SJ | Automotive LIN transceivers TLE7259-3GE | Automotive LIN transceivers BSS84P | Small signal/small power MOSFET BSS159N | N-Channel Depletion Mode MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX BSS83P | Small signal/small power MOSFET TLE9255WSK | Automotive CAN transceivers TLE7258SJ | Automotive LIN transceivers TLE7259-3GE | Automotive LIN transceivers BSS84P | Small signal/small power MOSFET BSS159N | N-Channel Depletion Mode MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX BSS83P | Small signal/small power MOSFET TLE9255WSK | Automotive CAN transceivers 1 2

The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 3 x P21W24V or 1 x 70W 24V, as well as LEDs in the harsh automotive environment.


Summary of Features

  • One channel device
  • Very low stand-by current
  • 3.3 V and 5 V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Logic ground independent from load ground
  • Very low power DMOS leakage current in OFF state
  • Green product (RoHS compliant) and AEC qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Most suitable for loads with high inrush current, such as lamps
  • Suitable for 12 V and 24 V truck and transportation system

Applications

  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)
  • Automotive secondary power distribution unit
  • DIN rail power supplies
  • EV charging

Designers who used this product also designed with


  • TLE9255WSK |
    Automotive CAN transceivers
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BSS84P |
    Small signal/small power MOSFET
  • BSS159N |
    N-Channel Depletion Mode MOSFET
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
  • BSS83P |
    Small signal/small power MOSFET
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BSS84P |
    Small signal/small power MOSFET
  • BSS159N |
    N-Channel Depletion Mode MOSFET
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
  • BSS83P |
    Small signal/small power MOSFET
  • TLE9255WSK |
    Automotive CAN transceivers

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTT6030-1ERA
Product Name Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6030-1ERA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205G - BTS3205G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 38000 ns
View Details
2 suppliers