Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4140N BTS4140N

Description
The BTS4140N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Current controlled input Short circuit protection Current limitation Shutdown when undervoltage Overvoltage protection (including load dump) Switching inductive loads Thermal shutdown with restart ESD- Protection Loss GND and loss Vbb protection Very low stand by current Reverse battery protection Improved electromagnetic compatibility(EMC) AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Electronic stability control Multi-port fuel injection On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) IPB65R110CFDA | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-13 | Automotive MOSFET IPW65R080CFDA | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET IPD15N06S2L-64 | Automotive MOSFET IPB90N06S4L-04 | Automotive MOSFET BSS123N | Small signal/small power MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP IPD65R420CFDA | Automotive MOSFET BSL215C | Dual MOSFET TLF11251EP | OPTIREG™ PMIC BTS3028SDL | Classic HITFET™ 24V |automotive smart low-side switch IPG20N06S4L-26 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) IPB65R110CFDA | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-13 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The BTS4140N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Current controlled input Short circuit protection Current limitation Shutdown when undervoltage Overvoltage protection (including load dump) Switching inductive loads Thermal shutdown with restart ESD- Protection Loss GND and loss Vbb protection Very low stand by current Reverse battery protection Improved electromagnetic compatibility(EMC) AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Electronic stability control Multi-port fuel injection On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) IPB65R110CFDA | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-13 | Automotive MOSFET IPW65R080CFDA | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET IPD15N06S2L-64 | Automotive MOSFET IPB90N06S4L-04 | Automotive MOSFET BSS123N | Small signal/small power MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP IPD65R420CFDA | Automotive MOSFET BSL215C | Dual MOSFET TLF11251EP | OPTIREG™ PMIC BTS3028SDL | Classic HITFET™ 24V |automotive smart low-side switch IPG20N06S4L-26 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) IPB65R110CFDA | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-13 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4140N - BTS4140N - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4140N
BTS4140N
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4140N BTS4140N
The BTS4140N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Current controlled input Short circuit protection Current limitation Shutdown when undervoltage Overvoltage protection (including load dump) Switching inductive loads Thermal shutdown with restart ESD- Protection Loss GND and loss Vbb protection Very low stand by current Reverse battery protection Improved electromagnetic compatibility(EMC) AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Electronic stability control Multi-port fuel injection On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) IPB65R110CFDA | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-13 | Automotive MOSFET IPW65R080CFDA | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET IPD15N06S2L-64 | Automotive MOSFET IPB90N06S4L-04 | Automotive MOSFET BSS123N | Small signal/small power MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP IPD65R420CFDA | Automotive MOSFET BSL215C | Dual MOSFET TLF11251EP | OPTIREG™ PMIC BTS3028SDL | Classic HITFET™ 24V |automotive smart low-side switch IPG20N06S4L-26 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) IPB65R110CFDA | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-13 | Automotive MOSFET 1 2 3 4 5

The BTS4140N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Current controlled input
  • Short circuit protection
  • Current limitation
  • Shutdown when undervoltage
  • Overvoltage protection (including load dump)
  • Switching inductive loads
  • Thermal shutdown with restart
  • ESD- Protection
  • Loss GND and loss Vbb protection
  • Very low stand by current
  • Reverse battery protection
  • Improved electromagnetic compatibility(EMC)
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Truck and Agriculture vehicle solutions (24V)
  • Power train / clutch transmission
  • Automotive Lighting
  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • Automotive battery management system (BMS)
  • Automotive high-voltage battery management system (BMS)
  • Electronic stability control
  • Multi-port fuel injection
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • IPG20N06S4L-26 |
    Automotive MOSFET
  • BSL606SN |
    Small signal/small power MOSFET
  • TLE4254EJ A |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB65R110CFDA |
    Automotive MOSFET
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD30N06S2L-13 |
    Automotive MOSFET
  • IPW65R080CFDA |
    Automotive MOSFET
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • IPD15N06S2L-64 |
    Automotive MOSFET
  • IPB90N06S4L-04 |
    Automotive MOSFET
  • BSS123N |
    Small signal/small power MOSFET
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • IPD65R420CFDA |
    Automotive MOSFET
  • BSL215C |
    Dual MOSFET
  • TLF11251EP |
    OPTIREG™ PMIC
  • BTS3028SDL |
    Classic HITFET™ 24V |automotive smart low-side switch
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • BSL606SN |
    Small signal/small power MOSFET
  • TLE4254EJ A |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB65R110CFDA |
    Automotive MOSFET
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD30N06S2L-13 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS4140N
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4140N
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS711L1 - ITS711L1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 400000 ns
tOFF 400000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH - TLE75602-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3028SDL - BTS3028SDL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details