Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752T BSP752T

Description
The BSP752T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input Fast demagnetization of inductive loads Electrostatic discharge (ESD) protection Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System
Request a Quote Datasheet
Description
The BSP752T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input Fast demagnetization of inductive loads Electrostatic discharge (ESD) protection Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752T - BSP752T - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752T
BSP752T
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752T BSP752T
The BSP752T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input Fast demagnetization of inductive loads Electrostatic discharge (ESD) protection Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System

The BSP752T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Fast demagnetization of inductive loads
  • Reverse battery protection with external resistor
  • CMOS compatible input
  • Fast demagnetization of inductive loads
  • Electrostatic discharge (ESD) protection
  • Green Product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Truck and Agriculture vehicle solutions (24V)
  • Power train / clutch transmission
  • Automotive Lighting
  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BSP752T
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752T
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5215L - BTS5215L - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 250000 ns
tOFF 270000 ns
View Details
2 suppliers
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP772T - ISP772T - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 230000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141TC - BTS141TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
2 suppliers