Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3046SDL BTS3046SDL

Description
The BTS3046SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3046SDL is automotive qualified and can be used in 12V and 24V automotive and industrial applications. Summary of Features Short circuit and over load protection Thermal shutdown with latch behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V Analog driving possible 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Potential Applications 24V Applications Applications Automotive body control module (BCM) Chassis control & safety Diesel direct injection Programmable logic controller (PLC) Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS205N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC S80KS5122GABHB020 | PSRAM (Pseudostatic RAM) S25FL128SAGMFM000 | Quad SPI Flash IPD50N06S4L-12 | Automotive MOSFET BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 AUIPS7091G | Classic PROFET™ 24V | automotive smart high-side switch BSC100N06LS3 G | N-Channel Power MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch BSL215C | Dual MOSFET TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5L-5R5 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers TLE7259-3GE | Automotive LIN transceivers BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS205N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC S80KS5122GABHB020 | PSRAM (Pseudostatic RAM) S25FL128SAGMFM000 | Quad SPI Flash IPD50N06S4L-12 | Automotive MOSFET BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The BTS3046SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3046SDL is automotive qualified and can be used in 12V and 24V automotive and industrial applications. Summary of Features Short circuit and over load protection Thermal shutdown with latch behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V Analog driving possible 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Potential Applications 24V Applications Applications Automotive body control module (BCM) Chassis control & safety Diesel direct injection Programmable logic controller (PLC) Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS205N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC S80KS5122GABHB020 | PSRAM (Pseudostatic RAM) S25FL128SAGMFM000 | Quad SPI Flash IPD50N06S4L-12 | Automotive MOSFET BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 AUIPS7091G | Classic PROFET™ 24V | automotive smart high-side switch BSC100N06LS3 G | N-Channel Power MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch BSL215C | Dual MOSFET TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5L-5R5 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers TLE7259-3GE | Automotive LIN transceivers BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS205N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC S80KS5122GABHB020 | PSRAM (Pseudostatic RAM) S25FL128SAGMFM000 | Quad SPI Flash IPD50N06S4L-12 | Automotive MOSFET BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3046SDL - BTS3046SDL - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3046SDL
BTS3046SDL
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3046SDL BTS3046SDL
The BTS3046SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3046SDL is automotive qualified and can be used in 12V and 24V automotive and industrial applications. Summary of Features Short circuit and over load protection Thermal shutdown with latch behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V Analog driving possible 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Potential Applications 24V Applications Applications Automotive body control module (BCM) Chassis control & safety Diesel direct injection Programmable logic controller (PLC) Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS205N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC S80KS5122GABHB020 | PSRAM (Pseudostatic RAM) S25FL128SAGMFM000 | Quad SPI Flash IPD50N06S4L-12 | Automotive MOSFET BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 AUIPS7091G | Classic PROFET™ 24V | automotive smart high-side switch BSC100N06LS3 G | N-Channel Power MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch BSL215C | Dual MOSFET TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5L-5R5 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers TLE7259-3GE | Automotive LIN transceivers BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS205N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC S80KS5122GABHB020 | PSRAM (Pseudostatic RAM) S25FL128SAGMFM000 | Quad SPI Flash IPD50N06S4L-12 | Automotive MOSFET BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5

The BTS3046SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions.

The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3046SDL is automotive qualified and can be used in 12V and 24V automotive and industrial applications.


Summary of Features

  • Short circuit and over load protection
  • Thermal shutdown with latch behavior
  • ESD protection
  • Over voltage protection
  • Logic level input suitable for 5V and 3.3V
  • Analog driving possible
  • 12V and 24V usability
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • 24V Applications

Applications

  • Automotive body control module (BCM)
  • Chassis control & safety
  • Diesel direct injection
  • Programmable logic controller (PLC)

Designers who used this product also designed with


  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BSS205N |
    Small signal/small power MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • S80KS5122GABHB020 |
    PSRAM (Pseudostatic RAM)
  • S25FL128SAGMFM000 |
    Quad SPI Flash
  • IPD50N06S4L-12 |
    Automotive MOSFET
  • BTT6020-1ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • SAK-TC365DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • XMC4500-F144K1024 AC |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • AUIPS7091G |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BSC100N06LS3 G |
    N-Channel Power MOSFET
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BSL215C |
    Dual MOSFET
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • TLE9252VSK |
    Automotive CAN transceivers
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BSS205N |
    Small signal/small power MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • S80KS5122GABHB020 |
    PSRAM (Pseudostatic RAM)
  • S25FL128SAGMFM000 |
    Quad SPI Flash
  • IPD50N06S4L-12 |
    Automotive MOSFET
  • BTT6020-1ERA |
    PROFET™ + 24V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3046SDL
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3046SDL
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS133 - BTS133 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP78 - BSP78 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
3 suppliers