Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPZ BTS7040-1EPZ

Description
The BTS7040-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic Features • High-Side Switch with Diagnosis and Embedded Protection • Part of PROFET™+2 12V Family • Reverse ON for low power dissipation in Reverse Polarity • Switch ON capability while Inverse Current condition (Inverse ON) • Green Product (RoHS compliant) Protection Features • Absolute and dynamic temperature limitation with controlled restart • Overcurrent protection (tripping) with Intelligent Restart Control • Undervoltage shutdown • Overvoltage protection with external components Diagnostic Features • Proportional load current sense • Open Load in ON and OFF state • Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 4.5 A loads and high inrush current loads such as P27W + R5W lamps or equivalent electronic loads (e.g. LED modules) Applications with extended or/and high temperature mission profiles Under the hood applications requiring an extended junction temperature range, up to 175°C Suitable for powertrain systems such as transmission applications Qualified for automotive applications. Product validation according to AEC-Q100 Grade 0. Applications Automotive body control module (BCM) Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles HVAC control module Designers who used this product also designed with AIMDQ75R060M1H | Silicon Carbide MOSFET Discretes IAUC41N06S5L100 | Automotive MOSFET IRLML6401 | P-Channel Power MOSFET BTS3011TE | HITFET™ + 12V | automotive low-side switch TLE9461ES | OPTIREG™ Lite SBC CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series BTS3125EJ | HITFET™ + 12V | automotive low-side switch AIMDQ75R060M1H | Silicon Carbide MOSFET Discretes IAUC41N06S5L100 | Automotive MOSFET IRLML6401 | P-Channel Power MOSFET BTS3011TE | HITFET™ + 12V | automotive low-side switch TLE9461ES | OPTIREG™ Lite SBC CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series BTS3125EJ | HITFET™ + 12V | automotive low-side switch AIMDQ75R060M1H | Silicon Carbide MOSFET Discretes 1 2
Request a Quote Datasheet
Description
The BTS7040-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic Features • High-Side Switch with Diagnosis and Embedded Protection • Part of PROFET™+2 12V Family • Reverse ON for low power dissipation in Reverse Polarity • Switch ON capability while Inverse Current condition (Inverse ON) • Green Product (RoHS compliant) Protection Features • Absolute and dynamic temperature limitation with controlled restart • Overcurrent protection (tripping) with Intelligent Restart Control • Undervoltage shutdown • Overvoltage protection with external components Diagnostic Features • Proportional load current sense • Open Load in ON and OFF state • Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 4.5 A loads and high inrush current loads such as P27W + R5W lamps or equivalent electronic loads (e.g. LED modules) Applications with extended or/and high temperature mission profiles Under the hood applications requiring an extended junction temperature range, up to 175°C Suitable for powertrain systems such as transmission applications Qualified for automotive applications. Product validation according to AEC-Q100 Grade 0. Applications Automotive body control module (BCM) Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles HVAC control module Designers who used this product also designed with AIMDQ75R060M1H | Silicon Carbide MOSFET Discretes IAUC41N06S5L100 | Automotive MOSFET IRLML6401 | P-Channel Power MOSFET BTS3011TE | HITFET™ + 12V | automotive low-side switch TLE9461ES | OPTIREG™ Lite SBC CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series BTS3125EJ | HITFET™ + 12V | automotive low-side switch AIMDQ75R060M1H | Silicon Carbide MOSFET Discretes IAUC41N06S5L100 | Automotive MOSFET IRLML6401 | P-Channel Power MOSFET BTS3011TE | HITFET™ + 12V | automotive low-side switch TLE9461ES | OPTIREG™ Lite SBC CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series BTS3125EJ | HITFET™ + 12V | automotive low-side switch AIMDQ75R060M1H | Silicon Carbide MOSFET Discretes 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPZ - BTS7040-1EPZ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPZ
BTS7040-1EPZ
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPZ BTS7040-1EPZ
The BTS7040-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic Features • High-Side Switch with Diagnosis and Embedded Protection • Part of PROFET™+2 12V Family • Reverse ON for low power dissipation in Reverse Polarity • Switch ON capability while Inverse Current condition (Inverse ON) • Green Product (RoHS compliant) Protection Features • Absolute and dynamic temperature limitation with controlled restart • Overcurrent protection (tripping) with Intelligent Restart Control • Undervoltage shutdown • Overvoltage protection with external components Diagnostic Features • Proportional load current sense • Open Load in ON and OFF state • Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 4.5 A loads and high inrush current loads such as P27W + R5W lamps or equivalent electronic loads (e.g. LED modules) Applications with extended or/and high temperature mission profiles Under the hood applications requiring an extended junction temperature range, up to 175°C Suitable for powertrain systems such as transmission applications Qualified for automotive applications. Product validation according to AEC-Q100 Grade 0. Applications Automotive body control module (BCM) Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles HVAC control module Designers who used this product also designed with AIMDQ75R060M1H | Silicon Carbide MOSFET Discretes IAUC41N06S5L100 | Automotive MOSFET IRLML6401 | P-Channel Power MOSFET BTS3011TE | HITFET™ + 12V | automotive low-side switch TLE9461ES | OPTIREG™ Lite SBC CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series BTS3125EJ | HITFET™ + 12V | automotive low-side switch AIMDQ75R060M1H | Silicon Carbide MOSFET Discretes IAUC41N06S5L100 | Automotive MOSFET IRLML6401 | P-Channel Power MOSFET BTS3011TE | HITFET™ + 12V | automotive low-side switch TLE9461ES | OPTIREG™ Lite SBC CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series BTS3125EJ | HITFET™ + 12V | automotive low-side switch AIMDQ75R060M1H | Silicon Carbide MOSFET Discretes 1 2

The BTS7040-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis

The device is suitable for applications with extended or/and high temperature mission profiles.


Summary of Features

Basic Features

• High-Side Switch with Diagnosis and Embedded Protection
• Part of PROFET™+2 12V Family
• Reverse ON for low power dissipation in Reverse Polarity
• Switch ON capability while Inverse Current condition (Inverse ON)
• Green Product (RoHS compliant)

Protection Features

• Absolute and dynamic temperature limitation with controlled restart
• Overcurrent protection (tripping) with Intelligent Restart Control
• Undervoltage shutdown
• Overvoltage protection with external components

Diagnostic Features

• Proportional load current sense
• Open Load in ON and OFF state
• Short circuit to ground and battery


Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Driving capability suitable for 4.5 A loads and high inrush current loads such as P27W + R5W lamps or equivalent electronic loads (e.g. LED modules)
  • Applications with extended or/and high temperature mission profiles
  • Under the hood applications requiring an extended junction temperature range, up to 175°C
  • Suitable for powertrain systems such as transmission applications
  • Qualified for automotive applications. Product validation according to AEC-Q100 Grade 0.

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • High-voltage DC-DC converter for electric vehicles
  • HVAC control module

Designers who used this product also designed with


  • AIMDQ75R060M1H |
    Silicon Carbide MOSFET Discretes
  • IAUC41N06S5L100 |
    Automotive MOSFET
  • IRLML6401 |
    P-Channel Power MOSFET
  • BTS3011TE |
    HITFET™ + 12V | automotive low-side switch
  • TLE9461ES |
    OPTIREG™ Lite SBC
  • CYT2B74BADQ0AZEGS |
    TRAVEO™ T2G CYT2B7 Series
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • AIMDQ75R060M1H |
    Silicon Carbide MOSFET Discretes
  • IAUC41N06S5L100 |
    Automotive MOSFET
  • IRLML6401 |
    P-Channel Power MOSFET
  • BTS3011TE |
    HITFET™ + 12V | automotive low-side switch
  • TLE9461ES |
    OPTIREG™ Lite SBC
  • CYT2B74BADQ0AZEGS |
    TRAVEO™ T2G CYT2B7 Series
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • AIMDQ75R060M1H |
    Silicon Carbide MOSFET Discretes

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7040-1EPZ
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPZ
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS6035S-EP-K - ITS6035S-EP-K - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tOFF 85000 ns
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESH - TLE75242-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details