Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPR BTS7008-1EPR

Description
The BTS7008-1EPR is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product supports power distribution and seat heating application. Summary of Features Temp limitation, controlled reactivation Overcurrent protection with Latch Undervoltage shutdown Overvoltage protection Proportional current sense Open Load in ON and OFF Short circuit detection Benefits High-Side Switch with Protection Part of PROFET™ +2 12V Family Slew rate optimized for heating ReverseON for power dissipation Switch ON in Inverse Current Green Product, RoHS compliant Potential Applications Suitable for driving 11 A resistive, inductive and capacitive loads Device without undervoltage recovery delay Replaces electromechanical relays, fuses and discrete circuits Suitable for power distribution applications and as main switch for ECU power supply Optimized for seat heating applications and power distribution
Request a Quote Datasheet
Description
The BTS7008-1EPR is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product supports power distribution and seat heating application. Summary of Features Temp limitation, controlled reactivation Overcurrent protection with Latch Undervoltage shutdown Overvoltage protection Proportional current sense Open Load in ON and OFF Short circuit detection Benefits High-Side Switch with Protection Part of PROFET™ +2 12V Family Slew rate optimized for heating ReverseON for power dissipation Switch ON in Inverse Current Green Product, RoHS compliant Potential Applications Suitable for driving 11 A resistive, inductive and capacitive loads Device without undervoltage recovery delay Replaces electromechanical relays, fuses and discrete circuits Suitable for power distribution applications and as main switch for ECU power supply Optimized for seat heating applications and power distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPR - BTS7008-1EPR - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPR
BTS7008-1EPR
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPR BTS7008-1EPR
The BTS7008-1EPR is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product supports power distribution and seat heating application. Summary of Features Temp limitation, controlled reactivation Overcurrent protection with Latch Undervoltage shutdown Overvoltage protection Proportional current sense Open Load in ON and OFF Short circuit detection Benefits High-Side Switch with Protection Part of PROFET™ +2 12V Family Slew rate optimized for heating ReverseON for power dissipation Switch ON in Inverse Current Green Product, RoHS compliant Potential Applications Suitable for driving 11 A resistive, inductive and capacitive loads Device without undervoltage recovery delay Replaces electromechanical relays, fuses and discrete circuits Suitable for power distribution applications and as main switch for ECU power supply Optimized for seat heating applications and power distribution

The BTS7008-1EPR is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product supports power distribution and seat heating application.


Summary of Features

  • Temp limitation, controlled reactivation
  • Overcurrent protection with Latch
  • Undervoltage shutdown
  • Overvoltage protection
  • Proportional current sense
  • Open Load in ON and OFF
  • Short circuit detection

Benefits

  • High-Side Switch with Protection
  • Part of PROFET™ +2 12V Family
  • Slew rate optimized for heating
  • ReverseON for power dissipation
  • Switch ON in Inverse Current
  • Green Product, RoHS compliant

Potential Applications

  • Suitable for driving 11 A resistive, inductive and capacitive loads
  • Device without undervoltage recovery delay
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for power distribution applications and as main switch for ECU
    power supply
  • Optimized for seat heating applications and power distribution
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7008-1EPR
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products