Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3080EJ BTF3080EJ

Description
The BTF3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N channel vertical power MOSFET. The device is monolithically integrated. The BTF3080EJ is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Single channel device 3.3V and 5V compatible logic input PWM switching capability 20kHz for 10-90% duty cycle Electrostatic discharge protection (ESD) Adjustable switching speed Digital latch feedback signal Very low power DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and active freewheeling Applications Automotive instrument cluster Designers who used this product also designed with TLF11251EP | OPTIREG™ PMIC BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch S25FL128LAGBHB023 | Quad SPI Flash BSP76 | Classic HITFET™ 12V | automotive smart low-side switches TLF35585QVS01 | OPTIREG™ PMIC TLF11251EP | OPTIREG™ PMIC BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch S25FL128LAGBHB023 | Quad SPI Flash BSP76 | Classic HITFET™ 12V | automotive smart low-side switches TLF35585QVS01 | OPTIREG™ PMIC TLF11251EP | OPTIREG™ PMIC 1 2
Request a Quote Datasheet
Description
The BTF3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N channel vertical power MOSFET. The device is monolithically integrated. The BTF3080EJ is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Single channel device 3.3V and 5V compatible logic input PWM switching capability 20kHz for 10-90% duty cycle Electrostatic discharge protection (ESD) Adjustable switching speed Digital latch feedback signal Very low power DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and active freewheeling Applications Automotive instrument cluster Designers who used this product also designed with TLF11251EP | OPTIREG™ PMIC BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch S25FL128LAGBHB023 | Quad SPI Flash BSP76 | Classic HITFET™ 12V | automotive smart low-side switches TLF35585QVS01 | OPTIREG™ PMIC TLF11251EP | OPTIREG™ PMIC BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch S25FL128LAGBHB023 | Quad SPI Flash BSP76 | Classic HITFET™ 12V | automotive smart low-side switches TLF35585QVS01 | OPTIREG™ PMIC TLF11251EP | OPTIREG™ PMIC 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3080EJ - BTF3080EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3080EJ
BTF3080EJ
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3080EJ BTF3080EJ
The BTF3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N channel vertical power MOSFET. The device is monolithically integrated. The BTF3080EJ is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Single channel device 3.3V and 5V compatible logic input PWM switching capability 20kHz for 10-90% duty cycle Electrostatic discharge protection (ESD) Adjustable switching speed Digital latch feedback signal Very low power DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and active freewheeling Applications Automotive instrument cluster Designers who used this product also designed with TLF11251EP | OPTIREG™ PMIC BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch S25FL128LAGBHB023 | Quad SPI Flash BSP76 | Classic HITFET™ 12V | automotive smart low-side switches TLF35585QVS01 | OPTIREG™ PMIC TLF11251EP | OPTIREG™ PMIC BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch S25FL128LAGBHB023 | Quad SPI Flash BSP76 | Classic HITFET™ 12V | automotive smart low-side switches TLF35585QVS01 | OPTIREG™ PMIC TLF11251EP | OPTIREG™ PMIC 1 2

The BTF3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions.

The power transistor is built by an N channel vertical power MOSFET. The device is monolithically integrated. The BTF3080EJ is automotive qualified and is optimized for 12V automotive and industrial applications.


Summary of Features

  • Single channel device
  • 3.3V and 5V compatible logic input
  • PWM switching capability 20kHz for 10-90% duty cycle
  • Electrostatic discharge protection (ESD)
  • Adjustable switching speed
  • Digital latch feedback signal
  • Very low power DMOS leakage current in OFF state
  • DMOS turn on capability in inverse current situation
  • Green Product (RoHS compliant)

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Allows high inrush currents and active freewheeling

Applications

  • Automotive instrument cluster

Designers who used this product also designed with


  • TLF11251EP |
    OPTIREG™ PMIC
  • BTS50025-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • BTS72220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • S25FL128LAGBHB023 |
    Quad SPI Flash
  • BSP76 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLF35585QVS01 |
    OPTIREG™ PMIC
  • TLF11251EP |
    OPTIREG™ PMIC
  • BTS50025-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • BTS72220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • S25FL128LAGBHB023 |
    Quad SPI Flash
  • BSP76 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLF35585QVS01 |
    OPTIREG™ PMIC
  • TLF11251EP |
    OPTIREG™ PMIC

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTF3080EJ
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3080EJ
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 2800 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ - BTT3018EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 63 volts
tON 10000 ns
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS640S2G - BTS640S2G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TO263-7
View Details