Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS428L2 BTS428L2

Description
The BTS428L2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles
Request a Quote Datasheet
Description
The BTS428L2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS428L2 - BTS428L2 - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS428L2
BTS428L2
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS428L2 BTS428L2
The BTS428L2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles

The BTS428L2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Very low standby current
  • CMOS Compatible input
  • Improved electromagnetic compatibility (EMC)
  • Fast demagnetization of inductive loads
  • Stable behavior at undervoltage
  • Wide operating voltage range
  • Logic ground independent from load ground

Benefits

  • High voltage capability
  • Benchmark energy robustness

Potential Applications

  • Body & Convenience

Applications

  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS428L2
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS428L2
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS721L1 - BTS721L1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-20
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R - TLE7230R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-36
View Details