Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7090-2EPL BTG7090-2EPL

Description
The BTG7090-2EPL, as part of the PROFET™ Load Guard family, is a smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. The product is equipped with adjustable overcurrent limitation to offer high reliability for protecting the system: In case of a short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7090-2EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device addresses different use cases for intelligent power distribution (load supply protection, wire protection and power supply protection) and a broad range of applications. Summary of Features Capacitive load switching mode to charge big capacitive loads in safe operation area Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready, documentation available for registered Infineon partners Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart control Switch ON capability while inverse current condition (InverseON) Benefits Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection Perform precise module diagnosis with best in class kILIS performance in smart high-side switches Cover a broad range of capacitive loads with one device with capacitive load switching mode Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Potential Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 A Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi Replaces electromechanical relays, fuses and discrete circuits Suitable for driving sensor heating elements Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal Applications Automotive body control module (BCM) Automotive instrument cluster Body electronics and power distribution High-performance cockpit controller Designers who used this product also designed with BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTN9960LV | MOTIX™ single half-bridge ICs for BDC motors BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPR | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BSZ215C H | Dual MOSFET TLE42764GV | OPTIREG™ linear voltage regulators (LDO) BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch IAUT165N08S5N029 | Automotive MOSFET BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTN9960LV | MOTIX™ single half-bridge ICs for BDC motors BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPR | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The BTG7090-2EPL, as part of the PROFET™ Load Guard family, is a smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. The product is equipped with adjustable overcurrent limitation to offer high reliability for protecting the system: In case of a short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7090-2EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device addresses different use cases for intelligent power distribution (load supply protection, wire protection and power supply protection) and a broad range of applications. Summary of Features Capacitive load switching mode to charge big capacitive loads in safe operation area Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready, documentation available for registered Infineon partners Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart control Switch ON capability while inverse current condition (InverseON) Benefits Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection Perform precise module diagnosis with best in class kILIS performance in smart high-side switches Cover a broad range of capacitive loads with one device with capacitive load switching mode Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Potential Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 A Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi Replaces electromechanical relays, fuses and discrete circuits Suitable for driving sensor heating elements Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal Applications Automotive body control module (BCM) Automotive instrument cluster Body electronics and power distribution High-performance cockpit controller Designers who used this product also designed with BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTN9960LV | MOTIX™ single half-bridge ICs for BDC motors BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPR | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BSZ215C H | Dual MOSFET TLE42764GV | OPTIREG™ linear voltage regulators (LDO) BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch IAUT165N08S5N029 | Automotive MOSFET BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTN9960LV | MOTIX™ single half-bridge ICs for BDC motors BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPR | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7090-2EPL - BTG7090-2EPL - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7090-2EPL
BTG7090-2EPL
Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7090-2EPL BTG7090-2EPL
The BTG7090-2EPL, as part of the PROFET™ Load Guard family, is a smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. The product is equipped with adjustable overcurrent limitation to offer high reliability for protecting the system: In case of a short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7090-2EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device addresses different use cases for intelligent power distribution (load supply protection, wire protection and power supply protection) and a broad range of applications. Summary of Features Capacitive load switching mode to charge big capacitive loads in safe operation area Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready, documentation available for registered Infineon partners Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart control Switch ON capability while inverse current condition (InverseON) Benefits Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection Perform precise module diagnosis with best in class kILIS performance in smart high-side switches Cover a broad range of capacitive loads with one device with capacitive load switching mode Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Potential Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 A Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi Replaces electromechanical relays, fuses and discrete circuits Suitable for driving sensor heating elements Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal Applications Automotive body control module (BCM) Automotive instrument cluster Body electronics and power distribution High-performance cockpit controller Designers who used this product also designed with BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTN9960LV | MOTIX™ single half-bridge ICs for BDC motors BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPR | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BSZ215C H | Dual MOSFET TLE42764GV | OPTIREG™ linear voltage regulators (LDO) BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch IAUT165N08S5N029 | Automotive MOSFET BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTN9960LV | MOTIX™ single half-bridge ICs for BDC motors BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPR | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

The BTG7090-2EPL, as part of the PROFET™ Load Guard family, is a smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. The product is equipped with adjustable overcurrent limitation to offer high reliability for protecting the system: In case of a short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7090-2EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device addresses different use cases for intelligent power distribution (load supply protection, wire protection and power supply protection) and a broad range of applications.


Summary of Features

  • Capacitive load switching mode to charge big capacitive loads in safe operation area
  • Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready, documentation available for registered Infineon partners
  • Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery
  • Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart control
  • Switch ON capability while inverse current condition (InverseON)

Benefits

  • Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection
  • Perform precise module diagnosis with best in class kILIS performance in smart high-side switches
  • Cover a broad range of capacitive loads with one device with capacitive load switching mode
  • Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation
  • Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio
  • ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262

Potential Applications

  • Suitable for driving resistive, inductive and capacitive loads with currents up to 2 A
  • Suitable for future power distribution architectures
  • Protection of system supply, load supply and wires
  • Main switch for ECU power supply
  • Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules
  • Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving sensor heating elements

Access to ISO 26262-ready documentation:

  • Please register for myinfineon.com with your company e-mail address
  • Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal

Applications

  • Automotive body control module (BCM)
  • Automotive instrument cluster
  • Body electronics and power distribution
  • High-performance cockpit controller

Designers who used this product also designed with


  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTN9960LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPR |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS4300SGA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BSZ215C H |
    Dual MOSFET
  • TLE42764GV |
    OPTIREG™ linear voltage regulators (LDO)
  • BTT3050EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • BTT6020-1ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • IAUT165N08S5N029 |
    Automotive MOSFET
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTN9960LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPR |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTG7090-2EPL
Product Name Power - Smart power switches - High-side switches - PROFET™ Load Guard 12V | Automotive smart high-side switch - BTG7090-2EPL
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141TC - BTS141TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6240GP - TLE6240GP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 12000 ns
tOFF 12000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS133TC - BTS133TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details