Texas Instruments P-Channel 1600mA 15V SOIC MOSFET Transistor TPS1100DRG4

Description
1600mA, 15V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, MS-012AA, GREEN, SOIC-8 Product overview: TPS1100DRG4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1600mA, 15V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1600mA, 15V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPS1100DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1600mA, 15V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, MS-012AA, GREEN, SOIC-8 Product overview: TPS1100DRG4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1600mA, 15V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1600mA, 15V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPS1100DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 1600mA 15V SOIC MOSFET Transistor
278-TPS1100DRG4
P-Channel 1600mA 15V SOIC MOSFET Transistor 278-TPS1100DRG4
1600mA, 15V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, MS-012AA, GREEN, SOIC-8 Product overview: TPS1100DRG4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1600mA, 15V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1600mA, 15V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPS1100DRG4 can be used for catalog matching and distributor lookup.

1600mA, 15V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, MS-012AA, GREEN, SOIC-8 Product overview: TPS1100DRG4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1600mA, 15V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1600mA, 15V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPS1100DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1100DRG4 - 213295-TPS1100DRG4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1100DRG4
213295-TPS1100DRG4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1100DRG4 213295-TPS1100DRG4
Manufacturer: Texas Instruments Win Source Part Number: 213295-TPS1100DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 791mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 15V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.45nC @ 10V Maximum Gate-Source Voltage: +2V, -15V Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213295-TPS1100DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 791mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 15V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.45nC @ 10V
Maximum Gate-Source Voltage: +2V, -15V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TPS1100DRG4 213295-TPS1100DRG4
Product Name P-Channel 1600mA 15V SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1100DRG4
Polarity P-Channel P-Channel; P-Channel
PD 791 milliwatts 791 milliwatts
TJ -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
8 suppliers