Texas Instruments CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. CSD18533KCS

Description
60V N-Channel NexFET? Power MOSFET .. 3-TO-220 -55 to 150
Request a Quote
Description
60V N-Channel NexFET? Power MOSFET .. 3-TO-220 -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD18533KCS is a 60V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for efficient power conversion in applications such as DC-DC conversion, synchronous rectification, and motor control. It has a maximum on-resistance of 6.3 mΩ at 10 V gate drive and 9.0 mΩ at 4.5 V gate drive, with a total gate charge of 34 nC at 10 V. The device supports a continuous drain current of 100 A (package-limited), a pulsed drain current of 294 A, and a power dissipation of 192 W. It operates with a junction temperature range of -55°C to 175°C and has a junction-to-case thermal resistance of 0.8 °C/W. The MOSFET is avalanche-rated with 135 mJ single-pulse energy capability and is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

The CSD18533KCS is a 60V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for efficient power conversion in applications such as DC-DC conversion, synchronous rectification, and motor control. It has a maximum on-resistance of 6.3 mΩ at 10 V gate drive and 9.0 mΩ at 4.5 V gate drive, with a total gate charge of 34 nC at 10 V. The device supports a continuous drain current of 100 A (package-limited), a pulsed drain current of 294 A, and a power dissipation of 192 W. It operates with a junction temperature range of -55°C to 175°C and has a junction-to-case thermal resistance of 0.8 °C/W. The MOSFET is avalanche-rated with 135 mJ single-pulse energy capability and is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Dallas, TX, United States
CSD18533KCS 60V N-Channel NexFET? Power MOSFET ..
CSD18533KCS
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. CSD18533KCS
60V N-Channel NexFET? Power MOSFET .. 3-TO-220 -55 to 150

60V N-Channel NexFET? Power MOSFET .. 3-TO-220 -55 to 150

Buy Now Datasheet
Singapore, Singapore
60V 100A TO-220 MOSFET Transistor
278-CSD18533KCS
60V 100A TO-220 MOSFET Transistor 278-CSD18533KCS
60V N-CH MOSFET, 6.3mR Rds On, 100A ID, TO-220 Product overview: CSD18533KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18533KCS can be used for catalog matching and distributor lookup.

60V N-CH MOSFET, 6.3mR Rds On, 100A ID, TO-220 Product overview: CSD18533KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18533KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-35013-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35013-ND
Single FETs, MOSFETs 296-35013-ND
N-Channel 60V 72A (Ta), 100A (Tc) 192W (Tc) Through Hole TO-220-3

N-Channel 60V 72A (Ta), 100A (Tc) 192W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18533KCS - 1030641-CSD18533KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18533KCS
1030641-CSD18533KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18533KCS 1030641-CSD18533KCS
Manufacturer: Texas Instruments Win Source Part Number: 1030641-CSD18533KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 192W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 72A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 3025pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1030641-CSD18533KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 72A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 3025pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18533KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18533KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18533KCS
MOSFET N-CH 60V 72A/100A TO220-3

MOSFET N-CH 60V 72A/100A TO220-3

Supplier's Site
Single FETs, MOSFETs - CSD18533KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18533KCS
Single FETs, MOSFETs CSD18533KCS
MOSFET N-CH 60V 72A/100A TO220-3

MOSFET N-CH 60V 72A/100A TO220-3

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 100A, To-220-3; Transistor Polarity Texas Instruments - 28AH2098 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, To-220-3; Transistor Polarity Texas Instruments
28AH2098
Mosfet, N-Ch, 60V, 100A, To-220-3; Transistor Polarity Texas Instruments 28AH2098
MOSFET, N-CH, 60V, 100A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Chnl NxFT Pwr MSFT ..

MOSFET 60V N-Chnl NxFT Pwr MSFT ..

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18533KCS 278-CSD18533KCS 296-35013-ND 1030641-CSD18533KCS CSD18533KCS CSD18533KCS 28AH2098 CSD18533KCS
Product Name CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. 60V 100A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18533KCS Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, To-220-3; Transistor Polarity Texas Instruments MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
rDS(on) 0.0090 ohms 0.0050 ohms
IDSS 135000 milliamps 72000 milliamps 100000 milliamps
QG 28 nC
Unlock Full Specs
to access all available technical data