The ALD1106SBL is a quad N-channel matched pair MOSFET array in a 14-pin SOIC package, designed for precision analog applications such as current mirrors and differential amplifiers. It features a low threshold voltage of 0.7V typical, input impedance of 10^14Ω, and drain-source breakdown voltage of 10V. The device operation is specified from 0°C to +70°C, with a maximum power dissipation of 500mW. It is RoHS compliant and built with enhancement-mode, normally-off transistors exhibiting a negative current temperature coefficient. The matched pairs ensure low offset voltage of 2mV typical and minimal mismatch in transconductance and on-resistance.
MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 14-SOIC
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 911318-ALD1106SBL
Operating Temperature Range: 0°C ~ 70°C (TJ)
Features: Mosfet Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ALD1106
Categories: Discrete Semiconductor Products
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.21.0095
Mosfet Array 4 N-Channel, Matched Pair 10.6V 500mW Surface Mount 14-SOIC
MOSFET 4N-CH 10.6V 14SOIC Product overview: ALD1106SBL from Advanced Linear Devices, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.6V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.6V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ALD1106SBL can be used for catalog matching and distributor lookup.
MOSFET 4N-CH 10.6V 14SOIC
| Advanced Linear Devices, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD1106SBL | 911318-ALD1106SBL | 1014-1013-ND | 289-ALD1106SBL | ALD1106SBL |
| Product Name | QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ALD1106SBL | FET, MOSFET Arrays | 10.6V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | Enhancement | |||
| V(BR)DSS | 12 volts | ||||
| IDSS | 4.8 milliamps | ||||
| rDS(on) | 500 ohms |