Nexperia B.V. 55V 335MA MOSFET Transistor BSH111,215

Description
MOSFET N-CH 55V 335MA TO236AB Product overview: BSH111,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 335MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 335MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH111,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 335MA TO236AB Product overview: BSH111,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 335MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 335MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH111,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 335MA MOSFET Transistor
278-BSH111,215
55V 335MA MOSFET Transistor 278-BSH111,215
MOSFET N-CH 55V 335MA TO236AB Product overview: BSH111,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 335MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 335MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH111,215 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 335MA TO236AB Product overview: BSH111,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 335MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 335MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH111,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 568-1657-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-1657-2-ND
Single FETs, MOSFETs 568-1657-2-ND
N-Channel 55V 335mA (Ta) 830mW (Tc) Surface Mount TO-236AB

N-Channel 55V 335mA (Ta) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Transistors - BSH111,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSH111,215
Transistors BSH111,215
MOSFET N-CH 55V 335MA SOT-23

MOSFET N-CH 55V 335MA SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSH111,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSH111,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSH111,215
MOSFET N-CH 55V 335MA TO236AB

MOSFET N-CH 55V 335MA TO236AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSH111,215 568-1657-2-ND BSH111,215 BSH111,215
Product Name 55V 335MA MOSFET Transistor Single FETs, MOSFETs Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 830 milliwatts 830 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details