The ALD1101ASAL is a dual N-channel matched MOSFET pair in an 8-pin SOIC package, designed for precision analog applications such as current mirrors and differential amplifiers. It features a low threshold voltage of 0.7V, input impedance of 10^12Ω, and a gate leakage current of 100pA at 25°C. The device has a drain-source breakdown voltage of 10V, operates from 0°C to +70°C, and complies with RoHS standards. The matching between the pair ensures a typical offset voltage of 2mV and a transconductance mismatch of 0.5%.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 500mW Surface Mount 8-SOIC
MOSFET 2N-CH 10.6V 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1101ASAL | 1014-1001-ND | ALD1101ASAL |
| Product Name | Dual N-Channel Matched MOSFET Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | ||
| V(BR)DSS | 12 volts | ||
| IDSS | 40 milliamps |