Texas Instruments PMIC - PMIC - Gate Drivers - LM5111-4MY/NOPB LM5111-4MY/NOPB

Description
MOSFET Driver, BICMOS, PDSO8
Request a Quote Datasheet
Description
MOSFET Driver, BICMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM5111-4MY/NOPB - Rochester Electronics
Newburyport, MA, United States
MOSFET Driver, BICMOS, PDSO8

MOSFET Driver, BICMOS, PDSO8

Supplier's Site Datasheet
 - LM5111-4MY/NOPB - Rochester Electronics
Newburyport, MA, United States
MOSFET Driver, BICMOS, PDSO8

MOSFET Driver, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - LM5111-4MY/NOPB - 134490-LM5111-4MY/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5111-4MY/NOPB
134490-LM5111-4MY/NOPB
PMIC - PMIC - Gate Drivers - LM5111-4MY/NOPB 134490-LM5111-4MY/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134490-LM5111-4MY/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134490-LM5111-4MY/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: 3.5 V to 14 V
Rise and Fall Time: 14ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number LM5111-4MY/NOPB 134490-LM5111-4MY/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5111-4MY/NOPB
Package Type HVSSOP8 SOT3; 8-MSOP-EP
Unlock Full Specs
to access all available technical data