Infineon Technologies AG RF - Antenna tuners - BGSA14GN10 BGSA14GN10

Description
The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SP4T for antenna tuning switching applications Ultra-Low RON of 1.6 Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max RF voltage state handling Low harmonic generation No DC decoupling components required, if no external DC is applied on RF ports Supply voltage range: 1.65 to 3.6 V No insertion loss change within supply voltage range No linearity change within supply voltage range Suitable for EDGE / C2K / LTE / WCDMA Applications 0.1 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity SP4T for antenna tuning switching applications Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Security Camera and Video Doorbell Designers who used this product also designed with BGS12P2L6 | RF Switches BGA123N6 | GNSS LNAs BGS12P2L6 | RF Switches BGA123N6 | GNSS LNAs BGS12P2L6 | RF Switches BGA123N6 | GNSS LNAs
Request a Quote
Description
The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SP4T for antenna tuning switching applications Ultra-Low RON of 1.6 Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max RF voltage state handling Low harmonic generation No DC decoupling components required, if no external DC is applied on RF ports Supply voltage range: 1.65 to 3.6 V No insertion loss change within supply voltage range No linearity change within supply voltage range Suitable for EDGE / C2K / LTE / WCDMA Applications 0.1 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity SP4T for antenna tuning switching applications Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Security Camera and Video Doorbell Designers who used this product also designed with BGS12P2L6 | RF Switches BGA123N6 | GNSS LNAs BGS12P2L6 | RF Switches BGA123N6 | GNSS LNAs BGS12P2L6 | RF Switches BGA123N6 | GNSS LNAs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGSA14GN10 is a single-pole quad-throw (SP4T) RF antenna tuning switch optimized for applications up to 6.0 GHz with low OFF-state capacitance of 120 fF and low ON-state resistance of 1.6 Ω. It operates with a supply voltage range of 1.65 to 3.6 V and handles bidirectional RF voltages up to 36 V in the OFF state. The device features a small 1.1 mm × 1.5 mm TSNP-10-1/TSNP-10-2 package, MSL1 rating per JEDEC J-STD-020, and is RoHS and WEEE compliant. It is controlled via two GPIO pins and qualifies for industrial applications per JEDEC JESD47/20/22.

Datasheet Summary
Powered by GS/AI

The BGSA14GN10 is a single-pole quad-throw (SP4T) RF antenna tuning switch optimized for applications up to 6.0 GHz with low OFF-state capacitance of 120 fF and low ON-state resistance of 1.6 Ω. It operates with a supply voltage range of 1.65 to 3.6 V and handles bidirectional RF voltages up to 36 V in the OFF state. The device features a small 1.1 mm × 1.5 mm TSNP-10-1/TSNP-10-2 package, MSL1 rating per JEDEC J-STD-020, and is RoHS and WEEE compliant. It is controlled via two GPIO pins and qualifies for industrial applications per JEDEC JESD47/20/22.

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSA14GN10 - BGSA14GN10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSA14GN10
BGSA14GN10
RF - Antenna tuners - BGSA14GN10 BGSA14GN10
The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SP4T for antenna tuning switching applications Ultra-Low RON of 1.6 Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max RF voltage state handling Low harmonic generation No DC decoupling components required, if no external DC is applied on RF ports Supply voltage range: 1.65 to 3.6 V No insertion loss change within supply voltage range No linearity change within supply voltage range Suitable for EDGE / C2K / LTE / WCDMA Applications 0.1 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity SP4T for antenna tuning switching applications Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Security Camera and Video Doorbell Designers who used this product also designed with BGS12P2L6 | RF Switches BGA123N6 | GNSS LNAs BGS12P2L6 | RF Switches BGA123N6 | GNSS LNAs BGS12P2L6 | RF Switches BGA123N6 | GNSS LNAs

The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors.


Summary of Features

  • High-linearity SP4T for antenna tuning switching applications
  • Ultra-Low RON of 1.6 Ω in ON state
  • Ultra-Low COFF of 120 fF in OFF state
  • High max RF voltage state handling
  • Low harmonic generation
  • No DC decoupling components required, if no external DC is applied on RF ports
  • Supply voltage range: 1.65 to 3.6 V
  • No insertion loss change within supply voltage range
  • No linearity change within supply voltage range
  • Suitable for EDGE / C2K / LTE / WCDMA Applications
  • 0.1 to 6.0 GHz coverage
  • Small form factor 1.1 mm x 1.5 mm
  • 400 µm pad pitch
  • RoHS and WEEE compliant package

Potential Applications

High-linearity SP4T for antenna tuning switching applications


Applications

  • Convenient, smart, and secure wearables supporting your health and well-being.
  • Mobile devices and smartphones
  • Security Camera and Video Doorbell

Designers who used this product also designed with


  • BGS12P2L6 |
    RF Switches
  • BGA123N6 |
    GNSS LNAs
  • BGS12P2L6 |
    RF Switches
  • BGA123N6 |
    GNSS LNAs
  • BGS12P2L6 |
    RF Switches
  • BGA123N6 |
    GNSS LNAs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSA14GN10
Product Name RF - Antenna tuners - BGSA14GN10
Control Interface GPIO
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2224788P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP
View Details
4 suppliers
RF Switches - BGS15MU14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Insertion Loss 0.4800 dB
View Details
RF/IF and RFID - RF Switches - 1161734-BGS14PN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 18 dB
Impedance 50 ohms
View Details
6 suppliers