Infineon Technologies AG RF - Wireless control receiver - TDA5240 TDA5240

Description
It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in your design? Not with our new high sensitivity, low-power receiver family SmartLEWIS RX+. The SmartLEWIS RX+ family consisting of TDA5240, TDA5235 and TDA5225 covers all those requirements with a minimum of external components. Flexibility Multi-band, multi-channel receiver Extremely low software development efforts especially with TDA5240/ TDA5235 Multi-protocol handling Only one device for multiple applications (RKE+TPMS+Remote start) Complementary product portfolio with Infineon`s transmitters and upcoming transceiver family Low Cost Reduced bill of material through highest integration Integrated LNA to achieve high sensitivity Internal IF filter (optional usage of external filter possible) Minimum external component count Optimized product family to offer best cost-feature-ratio Summary of Features Highest sensitivity receiver :Typ. -118 dBm for FSK :Typ. -116 dBm for ASK Autonomous receive mode leads to reduced noise of host processor, improved sensitivity and reduced power consumption of the system Up to 4 (TDA5240)/ 2 (TDA5235) parallel parameter sets and up to 12 different frequency channels(TDA5240 only) Several embedded encodings and modulation schemes Ultrafast Fallback Wake-up criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body control module (BCM) EV traction inverter Designers who used this product also designed with BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet
Description
It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in your design? Not with our new high sensitivity, low-power receiver family SmartLEWIS RX+. The SmartLEWIS RX+ family consisting of TDA5240, TDA5235 and TDA5225 covers all those requirements with a minimum of external components. Flexibility Multi-band, multi-channel receiver Extremely low software development efforts especially with TDA5240/ TDA5235 Multi-protocol handling Only one device for multiple applications (RKE+TPMS+Remote start) Complementary product portfolio with Infineon`s transmitters and upcoming transceiver family Low Cost Reduced bill of material through highest integration Integrated LNA to achieve high sensitivity Internal IF filter (optional usage of external filter possible) Minimum external component count Optimized product family to offer best cost-feature-ratio Summary of Features Highest sensitivity receiver :Typ. -118 dBm for FSK :Typ. -116 dBm for ASK Autonomous receive mode leads to reduced noise of host processor, improved sensitivity and reduced power consumption of the system Up to 4 (TDA5240)/ 2 (TDA5235) parallel parameter sets and up to 12 different frequency channels(TDA5240 only) Several embedded encodings and modulation schemes Ultrafast Fallback Wake-up criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body control module (BCM) EV traction inverter Designers who used this product also designed with BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Wireless control receiver - TDA5240 - TDA5240 - Infineon Technologies AG
Neubiberg, Germany
RF - Wireless control receiver - TDA5240
TDA5240
RF - Wireless control receiver - TDA5240 TDA5240
It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in your design? Not with our new high sensitivity, low-power receiver family SmartLEWIS RX+. The SmartLEWIS RX+ family consisting of TDA5240, TDA5235 and TDA5225 covers all those requirements with a minimum of external components. Flexibility Multi-band, multi-channel receiver Extremely low software development efforts especially with TDA5240/ TDA5235 Multi-protocol handling Only one device for multiple applications (RKE+TPMS+Remote start) Complementary product portfolio with Infineon`s transmitters and upcoming transceiver family Low Cost Reduced bill of material through highest integration Integrated LNA to achieve high sensitivity Internal IF filter (optional usage of external filter possible) Minimum external component count Optimized product family to offer best cost-feature-ratio Summary of Features Highest sensitivity receiver :Typ. -118 dBm for FSK :Typ. -116 dBm for ASK Autonomous receive mode leads to reduced noise of host processor, improved sensitivity and reduced power consumption of the system Up to 4 (TDA5240)/ 2 (TDA5235) parallel parameter sets and up to 12 different frequency channels(TDA5240 only) Several embedded encodings and modulation schemes Ultrafast Fallback Wake-up criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body control module (BCM) EV traction inverter Designers who used this product also designed with BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3

It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in your design? Not with our new high sensitivity, low-power receiver family SmartLEWIS RX+. The SmartLEWIS RX+ family consisting of TDA5240, TDA5235 and TDA5225 covers all those requirements with a minimum of external components.
Flexibility

  • Multi-band, multi-channel receiver
  • Extremely low software development efforts especially with TDA5240/ TDA5235
  • Multi-protocol handling
  • Only one device for multiple applications (RKE+TPMS+Remote start)
  • Complementary product portfolio with Infineon`s transmitters and upcoming transceiver family

Low Cost

  • Reduced bill of material through highest integration
  • Integrated LNA to achieve high sensitivity
  • Internal IF filter (optional usage of external filter possible)
  • Minimum external component count
  • Optimized product family to offer best cost-feature-ratio

Summary of Features

  • Highest sensitivity receiver :Typ. -118 dBm for FSK :Typ. -116 dBm for ASK
  • Autonomous receive mode leads to reduced noise of host processor, improved sensitivity and reduced power consumption of the system
  • Up to 4 (TDA5240)/ 2 (TDA5235) parallel parameter sets and up to 12 different frequency channels(TDA5240 only)
  • Several embedded encodings and modulation schemes
  • Ultrafast Fallback Wake-up criterion reduces receiver’s active time, when no data available

Potential Applications

  • Remote keyless entry systems
  • Remote start applications
  • Tire pressure monitoring
  • Remote control units
  • Cordless alarm systems
  • Remote metering

Applications

  • Automotive body control module (BCM)
  • EV traction inverter

Designers who used this product also designed with


  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84P |
    Small signal/small power MOSFET
  • BFP460 |
    Low Noise RF Transistors
  • BTS3104SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • BTT6100-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTS3046SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • TLE9271QX V33 |
    OPTIREG™ DCDC SBC
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84P |
    Small signal/small power MOSFET
  • BFP460 |
    Low Noise RF Transistors
  • BTS3104SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • BTT6100-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTS3046SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number TDA5240
Product Name RF - Wireless control receiver - TDA5240
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGT24ATR12E6433XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 32-PowerVFQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
Frequency Range 24000 to 24250 MHz
View Details
2 suppliers
RF Switches - BGS12WN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 50 to 9000 MHz
Insertion Loss 0.1600 dB
View Details
RF Switches - BGS12SL6E6327 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Frequency Range 100 to 6000 MHz
Impedance 50 ohms; 50Ohm
Type Single Pole Double Throw
View Details
RF ICs - 2344630 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-UF2BGA
View Details