Infineon Technologies AG RF Switches BGSA14M2N10E6329XTSA1

Description
IC RF SW SP4T 7.125GHZ TSNP10
Request a Quote Datasheet
Description
IC RF SW SP4T 7.125GHZ TSNP10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 448-BGSA14M2N10E6329XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SW SP4T 7.125GHZ TSNP10

IC RF SW SP4T 7.125GHZ TSNP10

Buy Now Datasheet
RF Switches - 448-BGSA14M2N10E6329XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SW SP4T 7.125GHZ TSNP10

IC RF SW SP4T 7.125GHZ TSNP10

Buy Now Datasheet
RF Switches - 448-BGSA14M2N10E6329XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SW SP4T 7.125GHZ TSNP10

IC RF SW SP4T 7.125GHZ TSNP10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 448-BGSA14M2N10E6329XTSA1CT-ND
Product Name RF Switches
Package Type Surface Mount; 10-XFQFN
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 67 GHz, 50Ω - ESB-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 0.1000 to 67 MHz
View Details
RF Switches - 2312-TQP4M0011TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Frequency Range 100 to 6000 MHz
Insertion Loss 0.6000 dB
View Details
RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details