Infineon Technologies AG EMI/RFI Filters (LC, RC Networks) - BGF109C E6328 BGF109C E6328

Description
Manufacturer: Infineon Technologies Win Source Part Number: 744853-BGF109C E6328 Manufacturer Homepage: www.infineon.com Reference case: WLP-24 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 744853-BGF109C E6328 Manufacturer Homepage: www.infineon.com Reference case: WLP-24 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BGF109C E6328
BGF109C E6328
EMI/RFI Filters (LC, RC Networks) - BGF109C E6328 BGF109C E6328
Manufacturer: Infineon Technologies Win Source Part Number: 744853-BGF109C E6328 Manufacturer Homepage: www.infineon.com Reference case: WLP-24 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 744853-BGF109C E6328
Manufacturer Homepage: www.infineon.com
Reference case: WLP-24
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BGF109C E6328
Product Name EMI/RFI Filters (LC, RC Networks) - BGF109C E6328
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o262501660 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 136 to 200 MHz
View Details
RF Filters - 2312-QPQ5600TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details