Qorvo L5 Low Loss GPS SAW Filter QPQ1062

Description
The QPQ1062 is a L5 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
Request a Quote Datasheet
Description
The QPQ1062 is a L5 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L5 Low Loss GPS SAW Filter - QPQ1062 - Qorvo
Greensboro, NC, United States
L5 Low Loss GPS SAW Filter
QPQ1062
L5 Low Loss GPS SAW Filter QPQ1062
The QPQ1062 is a L5 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.

The QPQ1062 is a L5 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters.
Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ1062
Product Name L5 Low Loss GPS SAW Filter
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1161 to 1192 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1906TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5610 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details