The UIYBPF6565A series is a band pass filter designed for RF applications in the 1000 to 1300 MHz range, suitable for military, space, and commercial use. It features an insertion loss of up to 2.0 dB, a pass band VSWR of 1.5, and supports 50 ohm impedance with SMA-F or N-F connectors. The operating temperature range is -40 to +85 °C. The filter provides at least 20 dB rejection at 1136 MHz and 1196 MHz for specified models. The mechanical dimensions are not fully specified for this base part number, but the general tolerance is ±2% unless otherwise stated. A one-year standard warranty is supported.
1000 to 1300MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6565A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 1.00E6 to 1.30E6 kHz |
| Insertion Loss | 2 dB |