Marki Microwave LLC MFBB-00001CH, Passive GaAs MMIC 14.60 - 15.65 GHz Bandpass Filter MFBB-00001CH

Description
The MFBB-00001CH family of passive MMIC bandpass filter die are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBB-00001CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBB-00001CH family of passive MMIC bandpass filter die are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBB-00001CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFBB-00001CH, Passive GaAs MMIC 14.60 - 15.65 GHz Bandpass Filter - MFBB-00001CH - Marki Microwave LLC
Morgan Hill, CA, United States
MFBB-00001CH, Passive GaAs MMIC 14.60 - 15.65 GHz Bandpass Filter
MFBB-00001CH
MFBB-00001CH, Passive GaAs MMIC 14.60 - 15.65 GHz Bandpass Filter MFBB-00001CH
The MFBB-00001CH family of passive MMIC bandpass filter die are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBB-00001CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBB-00001CH family of passive MMIC bandpass filter die are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBB-00001CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBB-00001CH
Product Name MFBB-00001CH, Passive GaAs MMIC 14.60 - 15.65 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-3270, 32.7 GHz Bandpass Filter - FB-3270 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 32700 to 0.0 MHz
Package Type Connectorized
View Details
FLP-2360, 23.6 GHz Lowpass Filter - FLP-2360 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 23600 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 26.7 GHz Lowpass Filter - MFLP-00037CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details
MFLP-00003PSM, Passive GaAs MMIC 12.30 GHz Lowpass Filter - MFLP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12300 MHz
View Details