Anatech Electronics, Inc. 4675 MHz Cavity Band Pass Filter AB4675B1348

Description
4675 MHz Cavity Band Pass Filter
Request a Quote
Description
4675 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Garfield, NJ, United States
4675 MHz Cavity Band Pass Filter
AB4675B1348
4675 MHz Cavity Band Pass Filter AB4675B1348
4675 MHz Cavity Band Pass Filter

4675 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4675B1348
Product Name 4675 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details