Infineon Technologies AG RF Amplifiers - BGA622L7E6327XTSA1 BGA622L7E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 118941-BGA622L7E6327 XTSA1 Packaging: Reel - TR Frequency: 500MHz to 6GHz Gain: 17.5dB Noise Figure: 0.95dB P1dB: -20dBm RF Type: 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: TSLP-7-1 Supply Voltage - Operating: 2.75V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 118941-BGA622L7E6327 XTSA1 Packaging: Reel - TR Frequency: 500MHz to 6GHz Gain: 17.5dB Noise Figure: 0.95dB P1dB: -20dBm RF Type: 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: TSLP-7-1 Supply Voltage - Operating: 2.75V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA622L7E6327XTSA1
118941-BGA622L7E6327XTSA1
RF Amplifiers - BGA622L7E6327XTSA1 118941-BGA622L7E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 118941-BGA622L7E6327 XTSA1 Packaging: Reel - TR Frequency: 500MHz to 6GHz Gain: 17.5dB Noise Figure: 0.95dB P1dB: -20dBm RF Type: 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: TSLP-7-1 Supply Voltage - Operating: 2.75V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 118941-BGA622L7E6327XTSA1
Packaging: Reel - TR
Frequency: 500MHz to 6GHz
Gain: 17.5dB
Noise Figure: 0.95dB
P1dB: -20dBm
RF Type: 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: TSLP-7-1
Supply Voltage - Operating: 2.75V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - BGA622L7E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS 500MHz ~ 6GHz PG-TSLP-7-1

RF Amplifier IC 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS 500MHz ~ 6GHz PG-TSLP-7-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers BGA622L7E6327XTSA1
IC AMP 802.15 500MHZ-6GHZ TSLP7

IC AMP 802.15 500MHZ-6GHZ TSLP7

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 118941-BGA622L7E6327XTSA1 BGA622L7E6327XTSA1TR-ND BGA622L7E6327XTSA1
Product Name RF Amplifiers - BGA622L7E6327XTSA1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Frequency Range 500 to 6000 MHz 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 17.5 dB 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB 17.5 dB
Noise Figure 0.9500 dB 0.9500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
AMM-8211UC5, 22 - 57 GHz GaAs Driver Amplifier - AMM-8211UC5 - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details