Infineon Technologies AG RF Amplifiers - BGM15LA12E6327 BGM15LA12E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 709743-BGM15LA12E632 7 Manufacturer Homepage: www.infineon.com Reference case: SLP-12 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 709743-BGM15LA12E632 7 Manufacturer Homepage: www.infineon.com Reference case: SLP-12 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGM15LA12E6327
709743-BGM15LA12E6327
RF Amplifiers - BGM15LA12E6327 709743-BGM15LA12E6327
Manufacturer: Infineon Technologies Win Source Part Number: 709743-BGM15LA12E632 7 Manufacturer Homepage: www.infineon.com Reference case: SLP-12 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 709743-BGM15LA12E6327
Manufacturer Homepage: www.infineon.com
Reference case: SLP-12
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 709743-BGM15LA12E6327
Product Name RF Amplifiers - BGM15LA12E6327
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA420E6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
3 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VHB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
Specs
Applications RF Microwave
View Details
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details