Mini-Circuits Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω ZHL-20M2G7025X+

Description
The ZHL-20M2G7025(X)+ is a high-power broadband amplifier providing more than 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet
Description
The ZHL-20M2G7025(X)+ is a high-power broadband amplifier providing more than 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω - ZHL-20M2G7025X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω
ZHL-20M2G7025X+
Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω ZHL-20M2G7025X+
The ZHL-20M2G7025(X)+ is a high-power broadband amplifier providing more than 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

The ZHL-20M2G7025(X)+ is a high-power broadband amplifier providing more than 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-20M2G7025X+
Product Name Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 20 to 2700 MHz
Minimum Gain 45 dB
Maximum Gain 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, pHEMT, Amplifier, 1427 - 2570 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-14252LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
2 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000X+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
Specs
Applications RF Microwave
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-7+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz
View Details