Advanced Linear Devices, Inc. QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810019SCLI

Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote Datasheet
Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCLI - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY
ALD810019SCLI
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810019SCLI
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - 1339064-ALD810019SCLI - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Special Purpose
1339064-ALD810019SCLI
Discrete Semiconductor Products - Transistors - Special Purpose 1339064-ALD810019SCLI
Win Source Part Number: 1339064-ALD810019SCL I Category: Discrete Semiconductor Products - Transistors - Special Purpose Series: SAB™ Package: Tube Applications: Supercapacitor Auto Balancing Standard Package: 25 Voltage - Rated: 10.6V Transistor Type: 4 N-Channel Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 80mA HTSUS: 8541.21.0095 Mfr: Advanced Linear Devices Inc. Base Product Number: ALD810019 California Prop 65: Warning Information

Win Source Part Number: 1339064-ALD810019SCLI
Category: Discrete Semiconductor Products - Transistors - Special Purpose
Series: SAB™
Package: Tube
Applications: Supercapacitor Auto Balancing
Standard Package: 25
Voltage - Rated: 10.6V
Transistor Type: 4 N-Channel
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80mA
HTSUS: 8541.21.0095
Mfr: Advanced Linear Devices Inc.
Base Product Number: ALD810019
California Prop 65: Warning Information

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Quad SAB MOSFET ARRAY VT=1.90V

MOSFET Quad SAB MOSFET ARRAY VT=1.90V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - ALD810019SCLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
ALD810019SCLI
Discrete Semiconductor Products - Transistors - Special Purpose ALD810019SCLI
MOSFET QUAD SAB 10.6V EE 16SOIC

MOSFET QUAD SAB 10.6V EE 16SOIC

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ALD810019SCLI 1339064-ALD810019SCLI ALD810019SCLI ALD810019SCLI
Product Name QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY Discrete Semiconductor Products - Transistors - Special Purpose MOSFET Discrete Semiconductor Products - Transistors - Special Purpose
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers