The 2SC3749 is an NPN triple diffused planar silicon transistor designed for switching regulator applications, featuring a high breakdown voltage of 500 V and a 3 A continuous collector current. It is housed in a TO-220ML micaless package with dimensions of 20.41 mm in length, 2.8 mm width, and 5.3 mm height. The device supports a peak collector current of 6 A under pulse conditions, a collector dissipation of 25 W at Tc=25°C, and a maximum junction temperature of 150°C. Electrical characteristics include a minimum hFE of 15 at VCE=5 V and IC=0.3 A, a gain-bandwidth product of 18 MHz, and a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855172-2SC3749M
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855172-2SC3749M |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3749M |
| Package Type | SOT3 |