Manufacturer: Infineon Technologies
Win Source Part Number: 769725-BC850CWH6327X
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-70, SOT-323
Mounting: SMD
Power - Max: 250mW
Transistor Type: NPN
Frequency - Transition: 250MHz
Family Name: BC850CWH6327XTSA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOT323-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 420 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC850C-AU_R2_00001; BC847CW-AU_R2_00001;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount PG-SOT323
Bipolar Transistors - BJT AF TRANSISTOR
TRANS NPN 45V 0.1A SOT323
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 769725-BC850CWH6327XTSA1 | BC850CWH6327XTSA1 | 448-BC850CWH6327XTSA1TR-ND | BC850CWH6327XTSA1 | BC850CWH6327XTSA1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC850CWH6327XTSA1 | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT3; SOT323 | PG-SOT323-3 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 1.50E-5 milliamps | 100 milliamps | |||
| Power Gain | 420 dB |