Texas Instruments CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs CSD18502KCS

Description
40-V, N-Channel NexFET? Power MOSFETs 3-TO-220 -55 to 150
Request a Quote
Description
40-V, N-Channel NexFET? Power MOSFETs 3-TO-220 -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD18502KCS is a 40V N-channel NexFET power MOSFET in a TO-220 package with a maximum height of 19.65 mm, designed for power conversion applications such as DC-DC conversion and motor control. It has a drain-to-source on-resistance of 2.4 mΩ at VGS = 10V and 3.3 mΩ at VGS = 4.5V, a gate charge of 52 nC at 10V, and a threshold voltage of 1.8 V. The device supports a continuous drain current of 212 A at TC = 25°C and 150 A at TC = 100°C, with a pulsed drain current rating of 400 A. It is rated for a junction temperature range of -55°C to 175°C, has a junction-to-case thermal resistance of 0.6°C/W, and is avalanche rated with 330 mJ single-pulse energy. The part is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

The CSD18502KCS is a 40V N-channel NexFET power MOSFET in a TO-220 package with a maximum height of 19.65 mm, designed for power conversion applications such as DC-DC conversion and motor control. It has a drain-to-source on-resistance of 2.4 mΩ at VGS = 10V and 3.3 mΩ at VGS = 4.5V, a gate charge of 52 nC at 10V, and a threshold voltage of 1.8 V. The device supports a continuous drain current of 212 A at TC = 25°C and 150 A at TC = 100°C, with a pulsed drain current rating of 400 A. It is rated for a junction temperature range of -55°C to 175°C, has a junction-to-case thermal resistance of 0.6°C/W, and is avalanche rated with 330 mJ single-pulse energy. The part is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Dallas, TX, United States
CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs
CSD18502KCS
CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs CSD18502KCS
40-V, N-Channel NexFET? Power MOSFETs 3-TO-220 -55 to 150

40-V, N-Channel NexFET? Power MOSFETs 3-TO-220 -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18502KCS - 1030623-CSD18502KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18502KCS
1030623-CSD18502KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18502KCS 1030623-CSD18502KCS
Manufacturer: Texas Instruments Win Source Part Number: 1030623-CSD18502KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 259W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 4680pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1030623-CSD18502KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 259W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 4680pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - CSD18502KCS - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 40V, 0.0043ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Power Field-Effect Transistor, 100A I(D), 40V, 0.0043ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Supplier's Site Datasheet
Singapore, Singapore
40V 100A TO-220 MOSFET Transistor
278-CSD18502KCS
40V 100A TO-220 MOSFET Transistor 278-CSD18502KCS
40V N-CH MOSFET TO-220 2.9mR 100A NexFET Product overview: CSD18502KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18502KCS can be used for catalog matching and distributor lookup.

40V N-CH MOSFET TO-220 2.9mR 100A NexFET Product overview: CSD18502KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18502KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-CSD18502KCS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD18502KCS-ND
Single FETs, MOSFETs 296-CSD18502KCS-ND
N-Channel 40V 100A (Tc) 259W (Tc) Through Hole TO-220-3

N-Channel 40V 100A (Tc) 259W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18502KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18502KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18502KCS
MOSFET N-CH 40V 100A TO220-3

MOSFET N-CH 40V 100A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40-V, N-Chanel NxFT Pwr MOSFETs

MOSFET 40-V, N-Chanel NxFT Pwr MOSFETs

Buy Now Datasheet
Mosfet, N Ch, 40V, 212A, To-220 Rohs Compliant Texas Instruments - 26AJ5571 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 40V, 212A, To-220 Rohs Compliant Texas Instruments
26AJ5571
Mosfet, N Ch, 40V, 212A, To-220 Rohs Compliant Texas Instruments 26AJ5571
MOSFET, N CH, 40V, 212A, TO-220 ROHS COMPLIANT: YES

MOSFET, N CH, 40V, 212A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - CSD18502KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18502KCS
Single FETs, MOSFETs CSD18502KCS
MOSFET N-CH 40V 100A TO220-3

MOSFET N-CH 40V 100A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18502KCS 1030623-CSD18502KCS CSD18502KCS 278-CSD18502KCS 296-CSD18502KCS-ND CSD18502KCS CSD18502KCS 26AJ5571 CSD18502KCS
Product Name CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18502KCS 40V 100A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 40V, 212A, To-220 Rohs Compliant Texas Instruments Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
rDS(on) 0.0043 ohms 0.0043 ohms
IDSS 211000 milliamps 100000 milliamps
QG 52 nC
Unlock Full Specs
to access all available technical data