Nexperia B.V. N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33 BUK7M22-80EX

Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V, 22 mΩ standard level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications. It features a drain-source voltage rating of 80 V, continuous drain current of 37 A at 25 °C, and total power dissipation of 75 W. The device is rated for a maximum junction temperature of 175 °C, supports repetitive avalanche ruggedness with up to 36.9 mJ non-repetitive energy, and has a true standard level gate threshold voltage exceeding 1 V at 175 °C. It is AEC-Q101 compliant and suitable for 12 V, 24 V, and 48 V automotive systems including motor, lamp, and solenoid control.

Datasheet Summary
Powered by GS/AI

N-channel 80 V, 22 mΩ standard level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications. It features a drain-source voltage rating of 80 V, continuous drain current of 37 A at 25 °C, and total power dissipation of 75 W. The device is rated for a maximum junction temperature of 175 °C, supports repetitive avalanche ruggedness with up to 36.9 mJ non-repetitive energy, and has a true standard level gate threshold voltage exceeding 1 V at 175 °C. It is AEC-Q101 compliant and suitable for 12 V, 24 V, and 48 V automotive systems including motor, lamp, and solenoid control.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33 - BUK7M22-80EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33
BUK7M22-80EX
N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33 BUK7M22-80EX
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325283-BUK7M22-80EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325283-BUK7M22-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325283-BUK7M22-80EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325283-BUK7M22-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 37A (Tc) Rds On (Max) @ Id, Vgs: 22mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 75W (Tc) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 23.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1643 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1210, 8-LFPAK33 (5-Lead) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2560-6,568-1300 4-6,568-13004-2,568- 13004-1,BUK7M22-80EX -ND,1727-2560-1,9340 70062115,BUK7M22-80E ,115,568-13004-1-ND, 568-13004-2-ND,1727- 2560-2,568-13004-6-N D Base Product Number: BUK7M22 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325283-BUK7M22-80EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Rds On (Max) @ Id, Vgs: 22mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 75W (Tc)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 23.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1643 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1210, 8-LFPAK33 (5-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2560-6,568-13004-6,568-13004-2,568-13004-1,BUK7M22-80EX-ND,1727-2560-1,934070062115,BUK7M22-80E,115,568-13004-1-ND,568-13004-2-ND,1727-2560-2,568-13004-6-ND
Base Product Number: BUK7M22
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2560-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2560-6-ND
Single FETs, MOSFETs 1727-2560-6-ND
N-Channel 80V 37A (Tc) 75W (Tc) Surface Mount LFPAK33

N-Channel 80V 37A (Tc) 75W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2560-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2560-1-ND
Single FETs, MOSFETs 1727-2560-1-ND
N-Channel 80V 37A (Tc) 75W (Tc) Surface Mount LFPAK33

N-Channel 80V 37A (Tc) 75W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2560-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2560-2-ND
Single FETs, MOSFETs 1727-2560-2-ND
N-Channel 80V 37A (Tc) 75W (Tc) Surface Mount LFPAK33

N-Channel 80V 37A (Tc) 75W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V MOSFET Transistor
278-BUK7M22-80EX
N-Channel 80 V MOSFET Transistor 278-BUK7M22-80EX
BUK7M22-80E - N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M22-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M22-80EX can be used for catalog matching and distributor lookup.

BUK7M22-80E - N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M22-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M22-80EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M22-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M22-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M22-80EX
MOSFET N-CH 80V 37A LFPAK33

MOSFET N-CH 80V 37A LFPAK33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK7M22-80E/MLFPAK/R EEL 7" Q1/

MOSFET BUK7M22-80E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia - 28AK6708 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia
28AK6708
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia 28AK6708
MOSFET, AEC-Q101, N-CH, 80V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 80V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7M22-80EX 1325283-BUK7M22-80EX 1727-2560-6-ND 278-BUK7M22-80EX BUK7M22-80EX BUK7M22-80EX 28AK6708
Product Name N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 80 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 37000 milliamps 37000 milliamps
VGS(off) 20 volts
PD 75 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data