Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - 080N03MS 080N03MS

Description
Manufacturer: Infineon Technologies Win Source Part Number: 743441-080N03MS Manufacturer Homepage: www.infineon.com Reference case: DFN-856 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 743441-080N03MS Manufacturer Homepage: www.infineon.com Reference case: DFN-856 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 080N03MS - 743441-080N03MS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 080N03MS
743441-080N03MS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 080N03MS 743441-080N03MS
Manufacturer: Infineon Technologies Win Source Part Number: 743441-080N03MS Manufacturer Homepage: www.infineon.com Reference case: DFN-856 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 743441-080N03MS
Manufacturer Homepage: www.infineon.com
Reference case: DFN-856
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-080N03MS
MOSFET Transistor 285-080N03MS
Product overview: 080N03MS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-080N03MS can be used for catalog matching and distributor lookup.

Product overview: 080N03MS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-080N03MS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 743441-080N03MS 285-080N03MS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 080N03MS MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
MOSFETs - 7920891P - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
2 suppliers
 - 2ED21084S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers