- Trained on our vast library of engineering resources.

Infineon Technologies AG Automotive IGBT Discretes AIGW50N65F5

Description
TRENCHSTOP™ 5 AUTO IGBT technology redefines “best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. Summary of Features 650V blocking voltage Max junction temperature 175°C Very low conduction and switching losses Very low junction and case temperature High power density design Positive temperature coefficient in V CEsat Benefits 50V higher blocking voltage Highest efficiency High device reliability Low temperature leads to less cooling efforts Less system costs Potential Applications Fast switching automotive applications On-board charger PFC DC-DC converter DC-AC converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive IGBT Discretes - AIGW50N65F5 - Infineon Technologies AG
Neubiberg, Germany
Automotive IGBT Discretes
AIGW50N65F5
Automotive IGBT Discretes AIGW50N65F5
TRENCHSTOP™ 5 AUTO IGBT technology redefines “best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. Summary of Features 650V blocking voltage Max junction temperature 175°C Very low conduction and switching losses Very low junction and case temperature High power density design Positive temperature coefficient in V CEsat Benefits 50V higher blocking voltage Highest efficiency High device reliability Low temperature leads to less cooling efforts Less system costs Potential Applications Fast switching automotive applications On-board charger PFC DC-DC converter DC-AC converter

TRENCHSTOP™ 5 AUTO IGBT technology redefines “best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications.


Summary of Features

  • 650V blocking voltage
  • Max junction temperature 175°C
  • Very low conduction and switching losses
  • Very low junction and case temperature
  • High power density design
  • Positive temperature coefficient in V CEsat

Benefits

  • 50V higher blocking voltage
  • Highest efficiency
  • High device reliability
  • Low temperature leads to less cooling efforts
  • Less system costs

Potential Applications

  • Fast switching automotive applications
  • On-board charger
  • PFC
  • DC-DC converter
  • DC-AC converter
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number AIGW50N65F5
Product Name Automotive IGBT Discretes
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 12 ns
tf 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC12DN20NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.1250 ohms
View Details
Dual MOSFET - BSL308C - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N+P
Transistor Technology / Material Si/SiC
MOSFET Operating Mode Enhancement
View Details
Automotive IGBT & CoolSiC™ MOSFET Modules - FS820R08A6P2LB - Infineon Technologies AG
Specs
VCES 750 volts
VCE(on) 1.1 volts
IC(max) 820 amps
View Details
IGBT Modules - FP150R12N3T7P_B11 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCES 1200 volts
VCE(on) 1.55 volts
IC(max) 150 amps
View Details