Complementary power MOSFETs - an n-channel and a p-channel power MOSFET within the same package - are part of Infineon’s famous low voltage OptiMOS™ families, the market leader in high efficiency solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
Complementary p- + n-channel
Enhancement mode
Avalanche rated
Qualified according to AEC Q101
100% lead-free; RoHS compliant
Potential Applications
Automotive
DC-DC
Motor control
Onboard charger
Applications
Automotive battery management system (BMS)
Body electronics and lighting
Industrial automation
Designers who used this product also designed with
TDA21535 | Integrated Smart Power Stages
BSS84P | Small Signal/Small Power MOSFET
BSV236SP | Small signal/small power MOSFET
IRF5803 | P-Channel Power MOSFET
IR3889MTRPBF | Integrated POL Voltage Regulators
TDA21520 | Integrated Smart Power Stages
IRFH8201 | N-Channel Power MOSFET
2N7002 | N-Channel Power MOSFET
SN7002N | Small signal/small power MOSFET
PXE1610CDN-G003 | Digital Multiphase Controllers
BSC018NE2LS | N-Channel Power MOSFET
2ED4820-EM | Automotive Gate Driver ICs
AUIR3242STR | Gate Driver ICs
TLE92108-232QX | MOTIX™ | Multi MOSFET Driver ICs
XDPE12284C-0000 | Digital Multiphase Controllers
TDA21535 | Integrated Smart Power Stages
BSS84P | Small Signal/Small Power MOSFET
BSV236SP | Small signal/small power MOSFET
IRF5803 | P-Channel Power MOSFET
IR3889MTRPBF | Integrated POL Voltage Regulators
TDA21520 | Integrated Smart Power Stages
IRFH8201 | N-Channel Power MOSFET
2N7002 | N-Channel Power MOSFET
1 2 3 4
Complementary power MOSFETs - an n-channel and a p-channel power MOSFET within the same package - are part of Infineon’s famous low voltage OptiMOS™ families, the market leader in high efficiency solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
- Complementary p- + n-channel
- Enhancement mode
- Avalanche rated
- Qualified according to AEC Q101
- 100% lead-free; RoHS compliant
Potential Applications
- Automotive
- DC-DC
- Motor control
- Onboard charger
Applications
- Automotive battery management system (BMS)
- Body electronics and lighting
- Industrial automation
Designers who used this product also designed with
- TDA21535 |
Integrated Smart Power Stages
- BSS84P |
Small Signal/Small Power MOSFET
- BSV236SP |
Small signal/small power MOSFET
- IRF5803 |
P-Channel Power MOSFET
- IR3889MTRPBF |
Integrated POL Voltage Regulators
- TDA21520 |
Integrated Smart Power Stages
- IRFH8201 |
N-Channel Power MOSFET
- 2N7002 |
N-Channel Power MOSFET
- SN7002N |
Small signal/small power MOSFET
- PXE1610CDN-G003 |
Digital Multiphase Controllers
- BSC018NE2LS |
N-Channel Power MOSFET
- 2ED4820-EM |
Automotive Gate Driver ICs
- AUIR3242STR |
Gate Driver ICs
- TLE92108-232QX |
MOTIX™ | Multi MOSFET Driver ICs
- XDPE12284C-0000 |
Digital Multiphase Controllers
- TDA21535 |
Integrated Smart Power Stages
- BSS84P |
Small Signal/Small Power MOSFET
- BSV236SP |
Small signal/small power MOSFET
- IRF5803 |
P-Channel Power MOSFET
- IR3889MTRPBF |
Integrated POL Voltage Regulators
- TDA21520 |
Integrated Smart Power Stages
- IRFH8201 |
N-Channel Power MOSFET
- 2N7002 |
N-Channel Power MOSFET
1
2
3
4