Infineon Technologies AG FET, MOSFET Arrays AUIRF7342Q

Description
Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AUIRF7342Q-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AUIRF7342Q-ND
FET, MOSFET Arrays AUIRF7342Q-ND
Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1339368-AUIRF7342Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1339368-AUIRF7342Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1339368-AUIRF7342Q
Win Source Part Number: 1339368-AUIRF7342Q Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Series: HEXFET® Package: Tube Standard Package: 95 Technology: MOSFET (Metal Oxide) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 55V Power - Max: 2W Configuration: 2 P-Channel (Dual) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: AUIRF7342 Product Status: Obsolete Current - Continuous Drain (Id) @ 25°C: 3.4A Rds On (Max) @ Id, Vgs: 105mOhm @ 3.4A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 38nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 690pF @ 25V

Win Source Part Number: 1339368-AUIRF7342Q
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Series: HEXFET®
Package: Tube
Standard Package: 95
Technology: MOSFET (Metal Oxide)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 55V
Power - Max: 2W
Configuration: 2 P-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: AUIRF7342
Product Status: Obsolete
Current - Continuous Drain (Id) @ 25°C: 3.4A
Rds On (Max) @ Id, Vgs: 105mOhm @ 3.4A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 38nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 690pF @ 25V

Buy Now Datasheet
55V 3.4A MOSFET Transistor - 289-AUIRF7342Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
55V 3.4A MOSFET Transistor
289-AUIRF7342Q
55V 3.4A MOSFET Transistor 289-AUIRF7342Q
MOSFET 2P-CH 55V 3.4A 8SOIC Product overview: AUIRF7342Q from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7342Q can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 55V 3.4A 8SOIC Product overview: AUIRF7342Q from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7342Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7342Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7342Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7342Q
MOSFET 2P-CH 55V 3.4A 8SOIC

MOSFET 2P-CH 55V 3.4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRF7342Q-ND 1339368-AUIRF7342Q 289-AUIRF7342Q AUIRF7342Q
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 55V 3.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tube
Unlock Full Specs
to access all available technical data