Nexperia B.V. 60 V, N-channel Trench MOSFET BUK6D43-60EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 13 A at 25 °C, and a total power dissipation of 15 W. The junction temperature ranges from -55 °C to 175 °C, with a drain-source on-state resistance of 32 to 43 mΩ at 10 V gate-source voltage and 25 °C. The device is AEC-Q101 qualified and features side wettable flanks for optical solder inspection.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 13 A at 25 °C, and a total power dissipation of 15 W. The junction temperature ranges from -55 °C to 175 °C, with a drain-source on-state resistance of 32 to 43 mΩ at 10 V gate-source voltage and 25 °C. The device is AEC-Q101 qualified and features side wettable flanks for optical solder inspection.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - BUK6D43-60EX - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
BUK6D43-60EX
60 V, N-channel Trench MOSFET BUK6D43-60EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK6D43-60EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D43-60EXTR-ND
Single FETs, MOSFETs 1727-BUK6D43-60EXTR-ND
N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6D43-60EXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D43-60EXCT-ND
Single FETs, MOSFETs 1727-BUK6D43-60EXCT-ND
N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V DFN MOSFET Transistor
278-BUK6D43-60EX
N-Channel 60 V DFN MOSFET Transistor 278-BUK6D43-60EX
BUK6D43-60E - 60 V, N-channel Trench MOSFET DFN 6-Pin Product overview: BUK6D43-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D43-60EX can be used for catalog matching and distributor lookup.

BUK6D43-60E - 60 V, N-channel Trench MOSFET DFN 6-Pin Product overview: BUK6D43-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D43-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376852-BUK6D43-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376852-BUK6D43-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376852-BUK6D43-60EX
Win Source Part Number: 1376852-BUK6D43-60EX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Obsolete Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Base Product Number: BUK6D43 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 43mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 590 pF @ 30 V Power Dissipation (Max): 15W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376852-BUK6D43-60EX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Base Product Number: BUK6D43
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 43mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 590 pF @ 30 V
Power Dissipation (Max): 15W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BUK6D43-60EX
Triode/MOS Tube/Transistor >> MOSFETs BUK6D43-60EX
DFN-6-MD(2x2) MOSFETs ROHS

DFN-6-MD(2x2) MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1220; Rohs Compliant Nexperia - 69AC2488 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1220; Rohs Compliant Nexperia
69AC2488
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1220; Rohs Compliant Nexperia 69AC2488
MOSFET, AEC-Q101, N-CH, 60V, SOT-1220; ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 60V, SOT-1220; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK6D43-60E/SOT1220 SOT1220

MOSFET BUK6D43-60E/SOT1220 SOT1220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6D43-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6D43-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6D43-60EX
MOSFET N-CH 60V 5A DFN2020MD-6

MOSFET N-CH 60V 5A DFN2020MD-6

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK6D43-60EX 1727-BUK6D43-60EXTR-ND 278-BUK6D43-60EX 1376852-BUK6D43-60EX BUK6D43-60EX 69AC2488 BUK6D43-60EX BUK6D43-60EX
Product Name 60 V, N-channel Trench MOSFET Single FETs, MOSFETs N-Channel 60 V DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, Sot-1220; Rohs Compliant Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 13000 milliamps
VGS(off) 20 volts
PD 15 milliwatts 15000 milliwatts
Unlock Full Specs
to access all available technical data