The 1EDI2004AS is a single-channel isolated IGBT gate driver for automotive motor drives above 5 kW, based on Coreless Transformer technology with up to 6 kV galvanic isolation. It supports 600 V and 1200 V IGBT technologies and operates with a 5 V logic supply on the primary side and a 13.5 V to 18.0 V positive and -10.0 V to 0.3 V negative supply on the secondary side. The device features a 16-bit SPI interface up to 2 MBaud with daisy-chain support, pseudo-differential PWM inputs, and safety functions compliant with ISO 26262 at ASIL A, including desaturation monitoring, overcurrent protection, two-level turn-off, and under/over-voltage supervision. It is housed in a 36-pin PG-DSO-36 package and is qualified to AEC-Q100 for automotive use.
The 1EDI2004AS is a high-voltage IGBT gate driver designed for automotive motor drives above 5 kW
The 1EDI2004AS is based on Infineon’s Coreless Transformer (CLT) technology, providing galvanic isolation between low voltage and high voltage domains. The device has been designed to support 400 V, 600 V and 1200 V IGBT technologies.
The 1EDI2004AS can be connected on the low voltage side (“primary” side) to 5 V logic. A standard SPI interface allows the logic to configure and to control the advanced functions implemented in the driver.
On the high voltage side (“secondary” side), the 1EDI2004AS is dimensioned to drive an external booster stage or directly small IGBTs. Short propagation delays and controlled internal tolerances lead to minimal distortion of the PWM signal.
A large panel of safety-related functions has been implemented in the 1EDI2004AS, in order to support functional safety requirements at system level (as per ISO 26262). Besides, those integrated features ease the implementation of Active Short Circuit (ASC) strategies.
The 1EDI2004AS can be used optimally with Infineon’s 1EBN100XAE “EiceDRIVERTM Boost” booster stage family.
Summary of Features
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1EDI2004AS |
| Product Name | Gate Driver ICs |
| Driver Type | High-side |
| Output Current | 2 amps |
| Supply Voltage | 4.65 to 5 volts |