Infineon Technologies AG Gate Driver ICs 1ED020I12-B2

Description
1200 V single high-side gate driver IC with UL certification, active Miller clamp, DESAT and short circuit clamping EiceDRIVER™ 1200 V isolated gate driver with 2 A current, DESAT protection, Miller clamp in DSO-16 wide body package for IGBTs. For new designs, please check out the latest pin-2-pin EiceDRIVER™ F3 1ED3321MC12N. Summary of Features Single channel isolated gate driver IC (1ED-B2) For 600 V/1200 V IGBTs, MOSFETs, SiC MOSFETs, discrete and modules 2 A rail-to-rail typical output current Precise DESAT protection, V(cesat) detection Active Miller Clamp Active shutdown and short circuit clamping 28 V absolute Max. output supply voltage 170/165 ns typ. propagation delay 12/11 V output UVLO ≥ 100 kV/µs CMTI Certified according to UL 1577 with VISO = 3750 V for 1 min Basic Isolation tested according VDE 0884-10 VIORM=1420 V, VIOTM=6000 V (standard expired Dec. 31, 2019, product and testing remain unchanged) Benefits Tight propagation-delay matching: tolerance improves application robustness without variations due to aging, current, and temperature Precise, integrated filters reduce propagation-delay variation over a wide range of operating conditions; reduce the need of external filters Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion Wide body package with 8 mm creepage distance Immunity against negative and positive transients, increases reliability of the end product Low power losses for switching frequencies into MHz range Applications 1-phase string inverter solutions Commercial, construction and agricultural vehicles (CAV) Electric vehicle (EV) drivetrain system EV charging General purpose motor drive - variating frequency and voltage Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs
Request a Quote Datasheet
Description
1200 V single high-side gate driver IC with UL certification, active Miller clamp, DESAT and short circuit clamping EiceDRIVER™ 1200 V isolated gate driver with 2 A current, DESAT protection, Miller clamp in DSO-16 wide body package for IGBTs. For new designs, please check out the latest pin-2-pin EiceDRIVER™ F3 1ED3321MC12N. Summary of Features Single channel isolated gate driver IC (1ED-B2) For 600 V/1200 V IGBTs, MOSFETs, SiC MOSFETs, discrete and modules 2 A rail-to-rail typical output current Precise DESAT protection, V(cesat) detection Active Miller Clamp Active shutdown and short circuit clamping 28 V absolute Max. output supply voltage 170/165 ns typ. propagation delay 12/11 V output UVLO ≥ 100 kV/µs CMTI Certified according to UL 1577 with VISO = 3750 V for 1 min Basic Isolation tested according VDE 0884-10 VIORM=1420 V, VIOTM=6000 V (standard expired Dec. 31, 2019, product and testing remain unchanged) Benefits Tight propagation-delay matching: tolerance improves application robustness without variations due to aging, current, and temperature Precise, integrated filters reduce propagation-delay variation over a wide range of operating conditions; reduce the need of external filters Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion Wide body package with 8 mm creepage distance Immunity against negative and positive transients, increases reliability of the end product Low power losses for switching frequencies into MHz range Applications 1-phase string inverter solutions Commercial, construction and agricultural vehicles (CAV) Electric vehicle (EV) drivetrain system EV charging General purpose motor drive - variating frequency and voltage Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1ED020I12-B2 - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1ED020I12-B2
Gate Driver ICs 1ED020I12-B2
1200 V single high-side gate driver IC with UL certification, active Miller clamp, DESAT and short circuit clamping EiceDRIVER™ 1200 V isolated gate driver with 2 A current, DESAT protection, Miller clamp in DSO-16 wide body package for IGBTs. For new designs, please check out the latest pin-2-pin EiceDRIVER™ F3 1ED3321MC12N. Summary of Features Single channel isolated gate driver IC (1ED-B2) For 600 V/1200 V IGBTs, MOSFETs, SiC MOSFETs, discrete and modules 2 A rail-to-rail typical output current Precise DESAT protection, V(cesat) detection Active Miller Clamp Active shutdown and short circuit clamping 28 V absolute Max. output supply voltage 170/165 ns typ. propagation delay 12/11 V output UVLO ≥ 100 kV/µs CMTI Certified according to UL 1577 with VISO = 3750 V for 1 min Basic Isolation tested according VDE 0884-10 VIORM=1420 V, VIOTM=6000 V (standard expired Dec. 31, 2019, product and testing remain unchanged) Benefits Tight propagation-delay matching: tolerance improves application robustness without variations due to aging, current, and temperature Precise, integrated filters reduce propagation-delay variation over a wide range of operating conditions; reduce the need of external filters Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion Wide body package with 8 mm creepage distance Immunity against negative and positive transients, increases reliability of the end product Low power losses for switching frequencies into MHz range Applications 1-phase string inverter solutions Commercial, construction and agricultural vehicles (CAV) Electric vehicle (EV) drivetrain system EV charging General purpose motor drive - variating frequency and voltage Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs

1200 V single high-side gate driver IC with UL certification, active Miller clamp, DESAT and short circuit clamping

EiceDRIVER™ 1200 V isolated gate driver with 2 A current, DESAT protection, Miller clamp in DSO-16 wide body package for IGBTs. For new designs, please check out the latest pin-2-pin EiceDRIVER™ F3 1ED3321MC12N.


Summary of Features

  • Single channel isolated gate driver IC (1ED-B2)
  • For 600 V/1200 V IGBTs, MOSFETs, SiC MOSFETs, discrete and modules
  • 2 A rail-to-rail typical output current
  • Precise DESAT protection, V(cesat) detection
  • Active Miller Clamp
  • Active shutdown and short circuit clamping
  • 28 V absolute Max. output supply voltage
  • 170/165 ns typ. propagation delay
  • 12/11 V output UVLO
  • ≥ 100 kV/µs CMTI
  • Certified according to UL 1577 with VISO = 3750 V for 1 min
  • Basic Isolation tested according VDE 0884-10 VIORM=1420 V, VIOTM=6000 V (standard expired Dec. 31, 2019, product and testing remain unchanged)

Benefits

  • Tight propagation-delay matching: tolerance improves application robustness without variations due to aging, current, and temperature
  • Precise, integrated filters reduce propagation-delay variation over a wide range of operating conditions; reduce the need of external filters
  • Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion
  • Wide body package with 8 mm creepage distance
  • Immunity against negative and positive transients, increases reliability of the end product
  • Low power losses for switching frequencies into MHz range

Applications

  • 1-phase string inverter solutions
  • Commercial, construction and agricultural vehicles (CAV)
  • Electric vehicle (EV) drivetrain system
  • EV charging
  • General purpose motor drive - variating frequency and voltage

Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.

Learn more about the transformer driver ICs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
1ED020I12-B2
Gate Drivers 1ED020I12-B2
Gate Drivers DRIVER IC

Gate Drivers DRIVER IC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers
Product Number 1ED020I12-B2 1ED020I12-B2
Product Name Gate Driver ICs Gate Drivers
Driver Type High-side
Output Current 2 amps
Supply Voltage 4.5 to 5.5 volts
Propagation Delay 165 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
Gate Drivers - 448-2ED2103S06FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.7000 amps
View Details
6 suppliers
Power - Gate Driver ICs - 2EDL8123G3C - 2EDL8123G3C - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 8 to 17 volts
View Details
Gate Driver ICs - 1EDB6275F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.4 amps
Supply Voltage 3 to 15 volts
View Details