Infineon Technologies AG Gate Driver ICs 1ED3121MC12H

Description
5.5 A, 5.7 kV (rms) single-channel isolated gate driver with separate output, UL 1577 & VDE 0884-11 certified, 10.5 V UVLO EiceDRIVER™ Compact single-channel isolated gate driver with 5.5 A typical sinking and sourcing peak output current in DSO-8 wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs. 1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 Compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar. Summary of Features EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 Compact family) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications Galvanically isolated coreless transformer gate driver 5.5 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage 90 ns propagation delay with 30 ns input filter High common-mode transient immunity CMTI >200 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown DSO-8 300 mil wide-body package with large creepage distance (>8 mm) 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature Suitable for operation at high ambient temperature and in fast switching applications UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion The precise threshold and timings, combined with UL 1577 certification enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Diesel direct injection General purpose motor drive - variating frequency and voltage Industrial automation Motor Control Photovoltaic Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches Part No Typ. Current Feature UVLO Isolation Certification 1ED3120MC12H 5.5 A Seperate output 8/10 V UL 1577 & VDE-11 1ED3121MC12H 5.5 A Seperate output 10.5/12.5 V UL 1577 & VDE-11 1ED3122MC12H 10 A Active Miller clamp 8/10 V UL 1577 & VDE-11 1ED3123MC12H 14 A Seperate output 8/10 V UL 1577 & VDE-11 1ED3124MC12H 14 A Seperate output 10.5/12.5 V UL 1577 & VDE-11 1ED3131MC12H 5.5 A Seperate output, 180 ns input filter 10.5/12.5 V UL 1577 & VDE-11 Part No Typ. Current Feature UVLO Isolation Certification
Request a Quote Datasheet
Description
5.5 A, 5.7 kV (rms) single-channel isolated gate driver with separate output, UL 1577 & VDE 0884-11 certified, 10.5 V UVLO EiceDRIVER™ Compact single-channel isolated gate driver with 5.5 A typical sinking and sourcing peak output current in DSO-8 wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs. 1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 Compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar. Summary of Features EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 Compact family) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications Galvanically isolated coreless transformer gate driver 5.5 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage 90 ns propagation delay with 30 ns input filter High common-mode transient immunity CMTI >200 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown DSO-8 300 mil wide-body package with large creepage distance (>8 mm) 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature Suitable for operation at high ambient temperature and in fast switching applications UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion The precise threshold and timings, combined with UL 1577 certification enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Diesel direct injection General purpose motor drive - variating frequency and voltage Industrial automation Motor Control Photovoltaic Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches Part No Typ. Current Feature UVLO Isolation Certification 1ED3120MC12H 5.5 A Seperate output 8/10 V UL 1577 & VDE-11 1ED3121MC12H 5.5 A Seperate output 10.5/12.5 V UL 1577 & VDE-11 1ED3122MC12H 10 A Active Miller clamp 8/10 V UL 1577 & VDE-11 1ED3123MC12H 14 A Seperate output 8/10 V UL 1577 & VDE-11 1ED3124MC12H 14 A Seperate output 10.5/12.5 V UL 1577 & VDE-11 1ED3131MC12H 5.5 A Seperate output, 180 ns input filter 10.5/12.5 V UL 1577 & VDE-11 Part No Typ. Current Feature UVLO Isolation Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1ED3121MC12H - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1ED3121MC12H
Gate Driver ICs 1ED3121MC12H
5.5 A, 5.7 kV (rms) single-channel isolated gate driver with separate output, UL 1577 & VDE 0884-11 certified, 10.5 V UVLO EiceDRIVER™ Compact single-channel isolated gate driver with 5.5 A typical sinking and sourcing peak output current in DSO-8 wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs. 1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 Compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar. Summary of Features EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 Compact family) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications Galvanically isolated coreless transformer gate driver 5.5 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage 90 ns propagation delay with 30 ns input filter High common-mode transient immunity CMTI >200 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown DSO-8 300 mil wide-body package with large creepage distance (>8 mm) 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature Suitable for operation at high ambient temperature and in fast switching applications UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion The precise threshold and timings, combined with UL 1577 certification enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Diesel direct injection General purpose motor drive - variating frequency and voltage Industrial automation Motor Control Photovoltaic Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches Part No Typ. Current Feature UVLO Isolation Certification 1ED3120MC12H 5.5 A Seperate output 8/10 V UL 1577 & VDE-11 1ED3121MC12H 5.5 A Seperate output 10.5/12.5 V UL 1577 & VDE-11 1ED3122MC12H 10 A Active Miller clamp 8/10 V UL 1577 & VDE-11 1ED3123MC12H 14 A Seperate output 8/10 V UL 1577 & VDE-11 1ED3124MC12H 14 A Seperate output 10.5/12.5 V UL 1577 & VDE-11 1ED3131MC12H 5.5 A Seperate output, 180 ns input filter 10.5/12.5 V UL 1577 & VDE-11 Part No Typ. Current Feature UVLO Isolation Certification

5.5 A, 5.7 kV (rms) single-channel isolated gate driver with separate output, UL 1577 & VDE 0884-11 certified, 10.5 V UVLO

EiceDRIVER™ Compact single-channel isolated gate driver with 5.5 A typical sinking and sourcing peak output current in DSO-8 wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs.

1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 Compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar.


Summary of Features

  • EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 Compact family)
  • For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
  • 2300 V functional offset voltage capable for selected applications
  • Galvanically isolated coreless transformer gate driver
  • 5.5 A typical sinking and sourcing peak output current
  • 40 V absolute maximum output supply voltage
  • 90 ns propagation delay with 30 ns input filter
  • High common-mode transient immunity CMTI >200 kV/μs
  • Separate source and sink outputs
  • Short-circuit clamping and active shutdown
  • DSO-8 300 mil wide-body package with large creepage distance (>8 mm)
  • 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis

Benefits

  • Integrated filters reduce the need of external filters
  • Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
  • Suitable for operation at high ambient temperature and in fast switching applications
  • UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
  • IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced)
  • Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion
  • The precise threshold and timings, combined with UL 1577 certification enable superior application safety
  • High isolation capability, can be used in 1500 V DC solar inverter application

Applications

  • Diesel direct injection
  • General purpose motor drive - variating frequency and voltage
  • Industrial automation
  • Motor Control
  • Photovoltaic

Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.

Learn more about the transformer driver ICs


Designers who used this product also designed with


  • F4-17MR12W1M1HP_B76 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • DDB2U60N07W1RF_B58 |
    Bridge Rectifier & AC-Switches
  • F4-17MR12W1M1HP_B76 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • DDB2U60N07W1RF_B58 |
    Bridge Rectifier & AC-Switches
  • F4-17MR12W1M1HP_B76 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • DDB2U60N07W1RF_B58 |
    Bridge Rectifier & AC-Switches

Part No Typ. Current Feature UVLO Isolation Certification
1ED3120MC12H 5.5 A Seperate output

8/10 V

UL 1577 & VDE-11


1ED3121MC12H 5.5 A Seperate output

10.5/12.5 V

UL 1577 & VDE-11


1ED3122MC12H 10 A Active Miller clamp

8/10 V

UL 1577 & VDE-11


1ED3123MC12H 14 A Seperate output

8/10 V

UL 1577 & VDE-11


1ED3124MC12H 14 A Seperate output

10.5/12.5 V

UL 1577 & VDE-11


1ED3131MC12H 5.5 A Seperate output, 180 ns input filter

10.5/12.5 V

UL 1577 & VDE-11


Part No Typ. Current Feature UVLO Isolation Certification

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1ED3121MC12H
Product Name Gate Driver ICs
Driver Type High-side
Output Current 5.5 amps
Supply Voltage 3.1 to 17 volts
Propagation Delay 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 6EDL04I065PR - 6EDL04I065PR - Infineon Technologies AG
Specs
Driver Type Three-phase
Output Current 0.1650 amps
Supply Voltage 13 to 17.5 volts
View Details
Gate Driver ICs - 1EDB6275F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.4 amps
Supply Voltage 3 to 15 volts
View Details
Gate Driver IC - 730-2ED2110S06MXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type High-Side and Low-Side
Number of Outputs 2; 2 Output
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
Power - Gate Driver ICs - 2EDF5215F - 2EDF5215F - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Propagation Delay 46 ns
View Details