Infineon Technologies AG Power - Gate Driver ICs - 6EDL04I065PR 6EDL04I065PR

Description
EiceDRIVERTM 650 V 2nd generation 3 phase gate driver with a typical 0.165 A source and 0.375 A sink current in TSSOP-25 package for IGBTs and MOSFETs. Summary of Features Infineon thin-film-SOI-techno logy Maximum blocking voltage +650 V Output current +0.165 A/-0.375 A Integrated Bootstrap Diode Neg. Vs immunity up to -50 V Over current & under voltage detection Programmable delay for fault clear time Cross-conduction prevention Benefits Smallest footprint package solution Higher efficiency Increased reliability Higher breakdown voltage (650 V) Easy of design Applications Home appliances Residential heat pumps
Request a Quote Datasheet
Description
EiceDRIVERTM 650 V 2nd generation 3 phase gate driver with a typical 0.165 A source and 0.375 A sink current in TSSOP-25 package for IGBTs and MOSFETs. Summary of Features Infineon thin-film-SOI-techno logy Maximum blocking voltage +650 V Output current +0.165 A/-0.375 A Integrated Bootstrap Diode Neg. Vs immunity up to -50 V Over current & under voltage detection Programmable delay for fault clear time Cross-conduction prevention Benefits Smallest footprint package solution Higher efficiency Increased reliability Higher breakdown voltage (650 V) Easy of design Applications Home appliances Residential heat pumps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 6EDL04I065PR - 6EDL04I065PR - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 6EDL04I065PR
6EDL04I065PR
Power - Gate Driver ICs - 6EDL04I065PR 6EDL04I065PR
EiceDRIVERTM 650 V 2nd generation 3 phase gate driver with a typical 0.165 A source and 0.375 A sink current in TSSOP-25 package for IGBTs and MOSFETs. Summary of Features Infineon thin-film-SOI-techno logy Maximum blocking voltage +650 V Output current +0.165 A/-0.375 A Integrated Bootstrap Diode Neg. Vs immunity up to -50 V Over current & under voltage detection Programmable delay for fault clear time Cross-conduction prevention Benefits Smallest footprint package solution Higher efficiency Increased reliability Higher breakdown voltage (650 V) Easy of design Applications Home appliances Residential heat pumps

EiceDRIVERTM 650 V 2nd generation 3 phase gate driver with a typical 0.165 A source and 0.375 A sink current in TSSOP-25 package for IGBTs and MOSFETs.


Summary of Features

  • Infineon thin-film-SOI-technology
  • Maximum blocking voltage +650 V
  • Output current +0.165 A/-0.375 A
  • Integrated Bootstrap Diode
  • Neg. Vs immunity up to -50 V
  • Over current & under voltage detection
  • Programmable delay for fault clear time
  • Cross-conduction prevention

Benefits

  • Smallest footprint package solution
  • Higher efficiency
  • Increased reliability
  • Higher breakdown voltage (650 V)
  • Easy of design

Applications

  • Home appliances
  • Residential heat pumps
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 6EDL04I065PR
Product Name Power - Gate Driver ICs - 6EDL04I065PR
Driver Type Three-phase
Output Current 0.1650 amps
Supply Voltage 13 to 17.5 volts
Propagation Delay 490 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED1324S12PXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.3 amps
View Details
3 suppliers
Power - Gate Driver ICs - 2EDN7533B - 2EDN7533B - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details
Gate Driver ICs - 1ED020I12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 2 amps
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Gate Driver ICs - 1ED020I12FTA - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 2 amps
Supply Voltage 20 volts
View Details
3 suppliers