Infineon Technologies AG Gate Driver ICs 1EDB6275F

Description
Single-channel isolated gate-driver IC in 150 mil DSO-8 package The EiceDRIVER™ 1EDB family of single-channel gate-driver ICs provides an input-to-output isolation of 3 kVrms. With +6/-4 ns propagation delay accuracy the gate driver family is optimized for fast-switching applications with high system-level efficiencies. To support functionally safe system operation the common-mode transient immunity (CMTI) exceeds 300V/ns, the typical output stage clamping speed is as short as 20 ns, and output-stage undervoltage lock-out (UVLO) of 11.5 V. The 1EDB gate driver family is available in 8-pin DSO packages. The industry-standard pinout has separate source and sink output pins to ease application design tasks. Single-channel isolated gate driver ICs solve PCB-layout problems in high-power factor controllers (PFC) and high-voltage DCDC stages. Applications also include multi-level topologies and use-cases with 557 Vrms working voltage (pollution class II). Summary of Features 3 kVrms galvanic isolation UL 1577 certification 300 V/ns CMTI Low output impedance +6/-4 ns propagation delay accuracy 20 ns (typ.) output clamping speed UVLO_OFF of 11.5 V Benefits Excellent immunity against switching noise Hardware-based protection to stay in safe operation area (SOA) Shoot-through protection during start-up Low MOSFET switching-losses Low dead-time losses Potential Applications Server SMPS Telecom SMPS EV-Charger DC/AC UPS Applications 1-phase string inverter solutions Uninterruptible power supplies (UPS) Designers who used this product also designed with SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IDWD40G120C5 | CoolSiC™ Schottky Diodes IDH08G65C6 | CoolSiC™ Schottky Diodes 1ED3321MC12N | Gate driver ICs BAT165 | Schottky Diodes IKZ75N65EH5 | IGBT discretes IPP65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IDWD40G120C5 | CoolSiC™ Schottky Diodes IDH08G65C6 | CoolSiC™ Schottky Diodes 1ED3321MC12N | Gate driver ICs BAT165 | Schottky Diodes IKZ75N65EH5 | IGBT discretes IPP65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module 1 2
Request a Quote Datasheet
Description
Single-channel isolated gate-driver IC in 150 mil DSO-8 package The EiceDRIVER™ 1EDB family of single-channel gate-driver ICs provides an input-to-output isolation of 3 kVrms. With +6/-4 ns propagation delay accuracy the gate driver family is optimized for fast-switching applications with high system-level efficiencies. To support functionally safe system operation the common-mode transient immunity (CMTI) exceeds 300V/ns, the typical output stage clamping speed is as short as 20 ns, and output-stage undervoltage lock-out (UVLO) of 11.5 V. The 1EDB gate driver family is available in 8-pin DSO packages. The industry-standard pinout has separate source and sink output pins to ease application design tasks. Single-channel isolated gate driver ICs solve PCB-layout problems in high-power factor controllers (PFC) and high-voltage DCDC stages. Applications also include multi-level topologies and use-cases with 557 Vrms working voltage (pollution class II). Summary of Features 3 kVrms galvanic isolation UL 1577 certification 300 V/ns CMTI Low output impedance +6/-4 ns propagation delay accuracy 20 ns (typ.) output clamping speed UVLO_OFF of 11.5 V Benefits Excellent immunity against switching noise Hardware-based protection to stay in safe operation area (SOA) Shoot-through protection during start-up Low MOSFET switching-losses Low dead-time losses Potential Applications Server SMPS Telecom SMPS EV-Charger DC/AC UPS Applications 1-phase string inverter solutions Uninterruptible power supplies (UPS) Designers who used this product also designed with SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IDWD40G120C5 | CoolSiC™ Schottky Diodes IDH08G65C6 | CoolSiC™ Schottky Diodes 1ED3321MC12N | Gate driver ICs BAT165 | Schottky Diodes IKZ75N65EH5 | IGBT discretes IPP65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IDWD40G120C5 | CoolSiC™ Schottky Diodes IDH08G65C6 | CoolSiC™ Schottky Diodes 1ED3321MC12N | Gate driver ICs BAT165 | Schottky Diodes IKZ75N65EH5 | IGBT discretes IPP65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1EDB6275F - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1EDB6275F
Gate Driver ICs 1EDB6275F
Single-channel isolated gate-driver IC in 150 mil DSO-8 package The EiceDRIVER™ 1EDB family of single-channel gate-driver ICs provides an input-to-output isolation of 3 kVrms. With +6/-4 ns propagation delay accuracy the gate driver family is optimized for fast-switching applications with high system-level efficiencies. To support functionally safe system operation the common-mode transient immunity (CMTI) exceeds 300V/ns, the typical output stage clamping speed is as short as 20 ns, and output-stage undervoltage lock-out (UVLO) of 11.5 V. The 1EDB gate driver family is available in 8-pin DSO packages. The industry-standard pinout has separate source and sink output pins to ease application design tasks. Single-channel isolated gate driver ICs solve PCB-layout problems in high-power factor controllers (PFC) and high-voltage DCDC stages. Applications also include multi-level topologies and use-cases with 557 Vrms working voltage (pollution class II). Summary of Features 3 kVrms galvanic isolation UL 1577 certification 300 V/ns CMTI Low output impedance +6/-4 ns propagation delay accuracy 20 ns (typ.) output clamping speed UVLO_OFF of 11.5 V Benefits Excellent immunity against switching noise Hardware-based protection to stay in safe operation area (SOA) Shoot-through protection during start-up Low MOSFET switching-losses Low dead-time losses Potential Applications Server SMPS Telecom SMPS EV-Charger DC/AC UPS Applications 1-phase string inverter solutions Uninterruptible power supplies (UPS) Designers who used this product also designed with SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IDWD40G120C5 | CoolSiC™ Schottky Diodes IDH08G65C6 | CoolSiC™ Schottky Diodes 1ED3321MC12N | Gate driver ICs BAT165 | Schottky Diodes IKZ75N65EH5 | IGBT discretes IPP65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IDWD40G120C5 | CoolSiC™ Schottky Diodes IDH08G65C6 | CoolSiC™ Schottky Diodes 1ED3321MC12N | Gate driver ICs BAT165 | Schottky Diodes IKZ75N65EH5 | IGBT discretes IPP65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module 1 2

Single-channel isolated gate-driver IC in 150 mil DSO-8 package

The EiceDRIVER™ 1EDB family of single-channel gate-driver ICs provides an input-to-output isolation of 3 kVrms.

With +6/-4 ns propagation delay accuracy the gate driver family is optimized for fast-switching applications with high system-level efficiencies. To support functionally safe system operation the common-mode transient immunity (CMTI) exceeds 300V/ns, the typical output stage clamping speed is as short as 20 ns, and output-stage undervoltage lock-out (UVLO) of 11.5 V.

The 1EDB gate driver family is available in 8-pin DSO packages. The industry-standard pinout has separate source and sink output pins to ease application design tasks. Single-channel isolated gate driver ICs solve PCB-layout problems in high-power factor controllers (PFC) and high-voltage DCDC stages. Applications also include multi-level topologies and use-cases with 557 Vrms working voltage (pollution class II).


Summary of Features

  • 3 kVrms galvanic isolation
  • UL 1577 certification
  • 300 V/ns CMTI
  • Low output impedance
  • +6/-4 ns propagation delay accuracy
  • 20 ns (typ.) output clamping speed
  • UVLO_OFF of 11.5 V

Benefits

  • Excellent immunity against switching noise
  • Hardware-based protection to stay in safe operation area (SOA)
  • Shoot-through protection during start-up
  • Low MOSFET switching-losses
  • Low dead-time losses

Potential Applications

  • Server SMPS
  • Telecom SMPS
  • EV-Charger
  • DC/AC
  • UPS

Applications

  • 1-phase string inverter solutions
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • IDWD40G120C5 |
    CoolSiC™ Schottky Diodes
  • IDH08G65C6 |
    CoolSiC™ Schottky Diodes
  • 1ED3321MC12N |
    Gate driver ICs
  • BAT165 |
    Schottky Diodes
  • IKZ75N65EH5 |
    IGBT discretes
  • IPP65R225C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • IDWD40G120C5 |
    CoolSiC™ Schottky Diodes
  • IDH08G65C6 |
    CoolSiC™ Schottky Diodes
  • 1ED3321MC12N |
    Gate driver ICs
  • BAT165 |
    Schottky Diodes
  • IKZ75N65EH5 |
    IGBT discretes
  • IPP65R225C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1EDB6275F
Product Name Gate Driver ICs
Driver Type High-side
Output Current 5.4 amps
Supply Voltage 3 to 15 volts
Propagation Delay 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
Power - Gate Driver ICs - 2ED2772S01G - 2ED2772S01G - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 1 amps
Supply Voltage 7 to 18 volts
View Details
Power - Gate Driver ICs - Transformer Driver ICs - 2EP130R - 2EP130R - Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Production Status active and preferred
Packing Method Tape Reel
View Details
Gate Driver ICs - 1ED3320MC12N - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.3 amps
Propagation Delay 85 ns
View Details