The 2EDF5215F is a 250 V high-side and low-side gate driver IC designed to drive MOSFETs in fast-switching power systems with a 5 A source and 9 A sink output capability. It features a maximum propagation delay matching of 4 ns, 100 V/ns dV/dt robustness, and ±250 V high-side transient immunity. The device operates with a UVLO threshold of 7 V (on) and 6.4 V (off) and includes active output clamping at 1.2 V under UVLO conditions. It is packaged in a PG-DSO-8 case measuring 5 mm × 6 mm. The IC supports synchronous rectification, half-bridge, full-bridge, and diagonal driving topologies, and includes Infineon Coreless Transformer (CT) isolation technology for reliable operation in noisy environments.
Designed to drive low-side and high-side MOSFETs, a strong output stage, together with a low part-to-part skew and fast signal propagation, makes these products ideal for use in fast-switching power systems. The outputs are matched with a maximum 4 ns propagation delay enabling the use of lower dead-time in half-bridge and perfect synchronization in diagonal driving.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 2EDF5215F |
| Product Name | Power - Gate Driver ICs - 2EDF5215F |
| Driver Type | High-side; Low-side; Dual Gate Driver |
| Output Current | 5 amps |
| Propagation Delay | 46 ns |