Tinsley Precision Instruments Digital Insulation Tester INS-6005kV

Description
Features Microprocessorcontro lled Insulation resistances up to 5Tω Auto-range Digital & bargraph reading Automated tests: absorption index polarization index capacitance leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step voltage test Real time clock and calendar Built-in printer 4000 readings memory USB interface Software for data management Rechargeable battery High voltage indicator Automatic discharge of potential
Datasheet
Description
Features Microprocessorcontro lled Insulation resistances up to 5Tω Auto-range Digital & bargraph reading Automated tests: absorption index polarization index capacitance leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step voltage test Real time clock and calendar Built-in printer 4000 readings memory USB interface Software for data management Rechargeable battery High voltage indicator Automatic discharge of potential
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Insulation Tester - INS-6005kV - Tinsley Precision Instruments
Braintree, United Kingdom
Digital Insulation Tester
INS-6005kV
Digital Insulation Tester INS-6005kV
Features Microprocessorcontro lled Insulation resistances up to 5Tω Auto-range Digital & bargraph reading Automated tests: absorption index polarization index capacitance leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step voltage test Real time clock and calendar Built-in printer 4000 readings memory USB interface Software for data management Rechargeable battery High voltage indicator Automatic discharge of potential

Features

  • Microprocessorcontrolled
  • Insulation resistances up to 5TΩ
  • Auto-range
  • Digital & bargraph reading
  • Automated tests:
    • absorption index
    • polarization index
    • capacitance
    • leakage current
    • ac/dc voltmeter
  • Chronometer up to 90 minutes
  • Switchable filter to remove external noise interference
  • Step voltage test
  • Real time clock and calendar
  • Built-in printer
  • 4000 readings memory
  • USB interface
  • Software for data management
  • Rechargeable battery
  • High voltage indicator
  • Automatic discharge of potential
Supplier's Site Datasheet

Technical Specifications

  Tinsley Precision Instruments
Product Category Hipot Testers
Product Number INS-6005kV
Product Name Digital Insulation Tester
Types of Measurements Insulation Resistance; AC/DC Selectable
AC Voltage Out 10 to 1000 volts
DC Volts Out 10 to 1000 volts
Test Time 0.0 to 5400 seconds
Operating Temperature -5 to 50 F (-20.56 to 10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Testing Method Semi-automatic
View Details
HiPot - 2955 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance
View Details
A203 Series - A203H/TL - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 10000 volts
View Details