Kikusui America, Inc. HiPot TOS8651

Description
The TOS8651 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Test voltage: Applied voltage (AC) 0-2.5/O-5 Kv Output: 500 VA (5 kV, 100mA) when operated on 100-V AC line Waveform: AC line voltage waveform Voltage regulation (with 100-V AC line): 15% or better Switching: Zero-turn-on switch (zero-start switch) is used Current Limiting: A limiting resistor is inserted in the primary circuit of high voltage transformer When cut-off current setting is 100 mA, current limiting is released unconditionally. When it is 0.5-10 mA, current limiting is selectable Output voltmeter: Scales: 2.5/5 kV FS Class: JIS Class 1 Accuracy: + or - 3%FS Response/graduation: Mean-value response/RMS-value graduation Calibration: Can be calibrated from rear panel The Kikusui TOS8651 has an output of 5kV, 100mA and 500VA. The TOS8651 can be used for withstanding voltage test in compliance with major electrical standards. The TOS8651 can be used for withstanding voltage test of the various types of electrical and electronic equipment and components.
Description
The TOS8651 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Test voltage: Applied voltage (AC) 0-2.5/O-5 Kv Output: 500 VA (5 kV, 100mA) when operated on 100-V AC line Waveform: AC line voltage waveform Voltage regulation (with 100-V AC line): 15% or better Switching: Zero-turn-on switch (zero-start switch) is used Current Limiting: A limiting resistor is inserted in the primary circuit of high voltage transformer When cut-off current setting is 100 mA, current limiting is released unconditionally. When it is 0.5-10 mA, current limiting is selectable Output voltmeter: Scales: 2.5/5 kV FS Class: JIS Class 1 Accuracy: + or - 3%FS Response/graduation: Mean-value response/RMS-value graduation Calibration: Can be calibrated from rear panel The Kikusui TOS8651 has an output of 5kV, 100mA and 500VA. The TOS8651 can be used for withstanding voltage test in compliance with major electrical standards. The TOS8651 can be used for withstanding voltage test of the various types of electrical and electronic equipment and components.

Suppliers

Company
Product
Description
Supplier Links
HiPot TOS8651
The TOS8651 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Test voltage: Applied voltage (AC) 0-2.5/O-5 Kv Output: 500 VA (5 kV, 100mA) when operated on 100-V AC line Waveform: AC line voltage waveform Voltage regulation (with 100-V AC line): 15% or better Switching: Zero-turn-on switch (zero-start switch) is used Current Limiting: A limiting resistor is inserted in the primary circuit of high voltage transformer When cut-off current setting is 100 mA, current limiting is released unconditionally. When it is 0.5-10 mA, current limiting is selectable Output voltmeter: Scales: 2.5/5 kV FS Class: JIS Class 1 Accuracy: + or - 3%FS Response/graduation: Mean-value response/RMS-value graduation Calibration: Can be calibrated from rear panel The Kikusui TOS8651 has an output of 5kV, 100mA and 500VA. The TOS8651 can be used for withstanding voltage test in compliance with major electrical standards. The TOS8651 can be used for withstanding voltage test of the various types of electrical and electronic equipment and components.

The TOS8651 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Test voltage: Applied voltage (AC) 0-2.5/O-5 Kv
  • Output: 500 VA (5 kV, 100mA) when operated on 100-V AC line
  • Waveform: AC line voltage waveform
  • Voltage regulation (with 100-V AC line): 15% or better
  • Switching: Zero-turn-on switch (zero-start switch) is used
  • Current Limiting: A limiting resistor is inserted in the primary circuit of high voltage transformer
  • When cut-off current setting is 100 mA, current limiting is released unconditionally.
  • When it is 0.5-10 mA, current limiting is selectable
  • Output voltmeter: Scales: 2.5/5 kV FS
  • Class: JIS Class 1
  • Accuracy: + or - 3%FS
  • Response/graduation: Mean-value response/RMS-value graduation
  • Calibration: Can be calibrated from rear panel

The Kikusui TOS8651 has an output of 5kV, 100mA and 500VA. The TOS8651 can be used for withstanding voltage test in compliance with major electrical standards. The TOS8651 can be used for withstanding voltage test of the various types of electrical and electronic equipment and components.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number TOS8651
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - TOS5051 - ValueTronics International, Inc.
Kikusui America, Inc.
Specs
Types of Measurements AC/DC Selectable
View Details
HAL Series - HALScan - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details
HiPot - V74 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
View Details
HypotMAX™ 12 kVDC Fully-Automated Dielectric Withstand Analyzer - 7710 - Ikonix USA
Specs
Types of Measurements DC Dielectric; DC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
DC Volts Out 0.0 to 12000 volts
View Details
2 suppliers