Seaward Group USA A203 Series A203K

Description
The A203K/TL hipot/flash/dielectr ic withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 15 kV a.c. from an internal 500VA transformer source, and has displays that show both output voltage and current flow. Over current or flash/hipot/dielectr ic breakdown are indicated by a latching lamp and audible lamp, with separate fault reset button. This flash/hipot tester comes with the trademark Clare sprung shrouded safety HV probes.
Description
The A203K/TL hipot/flash/dielectr ic withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 15 kV a.c. from an internal 500VA transformer source, and has displays that show both output voltage and current flow. Over current or flash/hipot/dielectr ic breakdown are indicated by a latching lamp and audible lamp, with separate fault reset button. This flash/hipot tester comes with the trademark Clare sprung shrouded safety HV probes.

Suppliers

Company
Product
Description
Supplier Links
A203 Series - A203K - Seaward Group USA
Tampa, FL, USA
A203 Series
A203K
A203 Series A203K
The A203K/TL hipot/flash/dielectr ic withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 15 kV a.c. from an internal 500VA transformer source, and has displays that show both output voltage and current flow. Over current or flash/hipot/dielectr ic breakdown are indicated by a latching lamp and audible lamp, with separate fault reset button. This flash/hipot tester comes with the trademark Clare sprung shrouded safety HV probes.

The A203K/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 15 kV a.c. from an internal 500VA transformer source, and has displays that show both output voltage and current flow. Over current or flash/hipot/dielectric breakdown are indicated by a latching lamp and audible lamp, with separate fault reset button. This flash/hipot tester comes with the trademark Clare sprung shrouded safety HV probes.

Technical Specifications

  Seaward Group USA
Product Category Hipot Testers
Product Number A203K
Product Name A203 Series
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 15000 volts
AC Current Out ? to 0.0050 amps
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Models 5877E & 5877F - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
7-in-1 Electrical Safety Compliance Analyzer - 8207 - Ikonix USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot
Testing Method Automatic
Display DigitalMeter; RS232; USB
View Details
[30A] Ground Bond Tester - TOS6200 - Kikusui America, Inc.
Specs
Types of Measurements Earth Continuity
AC Current Out 3 to 33 amps
Resistance Range 1.00E-6 to 0.0012 kohms
View Details
2 suppliers
HAL Series - HAL - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details